RS Components, Ltd. Speakers 7191986

Description
Visaton WB 10 100 V/8 OHM BLACK
Request a Quote
Description
Visaton WB 10 100 V/8 OHM BLACK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speakers - 7191986 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speakers
7191986
Speakers 7191986
Visaton WB 10 100 V/8 OHM BLACK

Visaton WB 10 100 V/8 OHM BLACK

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 7191986
Product Name Speakers
SPL 91 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Frequency Response 9600 Hz
Size 3.96 inch (100 mm)
View Details
Speakers - 2858255 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Size 3.37 inch (86 mm)
View Details
Speakers - 526834 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 5000 Hz
View Details
Speakers - 1812073 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Size 2.13 inch (54 mm)
View Details