Visaton Mini Loudspeaker, 16Mm, 50 Ohm; Transducer Function Visaton 2816

Description
MINI LOUDSPEAKER, 16MM, 50 OHM; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:50ohm; Sensitivity (dB):71dB; Resonant Frequency:1.005kHz; Frequency Response Min:700Hz; Frequency Response Max:20kHz; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
MINI LOUDSPEAKER, 16MM, 50 OHM; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:50ohm; Sensitivity (dB):71dB; Resonant Frequency:1.005kHz; Frequency Response Min:700Hz; Frequency Response Max:20kHz; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Loudspeaker, 16Mm, 50 Ohm; Transducer Function Visaton - 54X6585 - Newark, An Avnet Company
Chicago, IL, United States
Mini Loudspeaker, 16Mm, 50 Ohm; Transducer Function Visaton
54X6585
Mini Loudspeaker, 16Mm, 50 Ohm; Transducer Function Visaton 54X6585
MINI LOUDSPEAKER, 16MM, 50 OHM; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:50ohm; Sensitivity (dB):71dB; Resonant Frequency:1.005kHz; Frequency Response Min:700Hz; Frequency Response Max:20kHz; Product Range:-; RoHS Compliant: Yes

MINI LOUDSPEAKER, 16MM, 50 OHM; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:50ohm; Sensitivity (dB):71dB; Resonant Frequency:1.005kHz; Frequency Response Min:700Hz; Frequency Response Max:20kHz; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 54X6585
Product Name Mini Loudspeaker, 16Mm, 50 Ohm; Transducer Function Visaton
Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speaker Drivers - 1976412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.46 inch (37 mm)
View Details
Square Speakers - F87S8MSP - Challenge Electronics
Challenge Electronics
Specs
SPL 87 dB
Nominal Power 5 watts
Maximum Power 10 watts
View Details