Biamp Systems, Ltd. 8" Indoor / Outdoor Horn Loaded System with Transformer (Gray) R.25-94TZ

Description
The R.25-94Z is a 2-way, full-range loudspeaker system designed to provide high quality voice and music reproduction in applications requiring extreme weather resistance. It is designed to withstand long-term exposure to tough, environmental conditions and to provide performance normally associated only with indoor loudspeakers. The R.25-94Z has an 8-inch (203mm) cone LF driver and a ¾-inch (20 mm) exit HF compression driver with a weather resistant diaphragm. The HF driver is coupled to a nominal 90° x 40° horn. The HF assembly is coaxially mounted with the LF driver. Loudspeaker Type: 2-way, horn loaded, coaxial, weather-resistant Operating Range: 160 Hz to 12.5 kHz (±3 dB) Max Input Ratings: 200W, 70V/100V Maximum Output: 120 dB SPL / 127 dB SPL (peak) 200W Nominal Impedance: 25 ohms Nominal -6dB Beamwidth: 90°H x 40°V Input Connection: 16-2 SJOW (12 ft /4 m) Enclosure: Rotomolded LLDPE, light grey Mounting/Rigging Provisions: (5) rigging points (M8 hardware), 1-3/8" pole mount socket Environmental Performance: IEC529 IP55W rating with a minimum 5-degree downward aiming angle Supplied Accessories: (1) Yoke bracket, (1) Aiming strap
Datasheet
Description
The R.25-94Z is a 2-way, full-range loudspeaker system designed to provide high quality voice and music reproduction in applications requiring extreme weather resistance. It is designed to withstand long-term exposure to tough, environmental conditions and to provide performance normally associated only with indoor loudspeakers. The R.25-94Z has an 8-inch (203mm) cone LF driver and a ¾-inch (20 mm) exit HF compression driver with a weather resistant diaphragm. The HF driver is coupled to a nominal 90° x 40° horn. The HF assembly is coaxially mounted with the LF driver. Loudspeaker Type: 2-way, horn loaded, coaxial, weather-resistant Operating Range: 160 Hz to 12.5 kHz (±3 dB) Max Input Ratings: 200W, 70V/100V Maximum Output: 120 dB SPL / 127 dB SPL (peak) 200W Nominal Impedance: 25 ohms Nominal -6dB Beamwidth: 90°H x 40°V Input Connection: 16-2 SJOW (12 ft /4 m) Enclosure: Rotomolded LLDPE, light grey Mounting/Rigging Provisions: (5) rigging points (M8 hardware), 1-3/8" pole mount socket Environmental Performance: IEC529 IP55W rating with a minimum 5-degree downward aiming angle Supplied Accessories: (1) Yoke bracket, (1) Aiming strap
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" Indoor / Outdoor Horn Loaded System with Transformer (Gray)
48392
8" Indoor / Outdoor Horn Loaded System with Transformer (Gray) 48392
The R.25-94Z is a 2-way, full-range loudspeaker system designed to provide high quality voice and music reproduction in applications requiring extreme weather resistance. It is designed to withstand long-term exposure to tough, environmental conditions and to provide performance normally associated only with indoor loudspeakers. The R.25-94Z has an 8-inch (203mm) cone LF driver and a ¾-inch (20 mm) exit HF compression driver with a weather resistant diaphragm. The HF driver is coupled to a nominal 90° x 40° horn. The HF assembly is coaxially mounted with the LF driver. Loudspeaker Type: 2-way, horn loaded, coaxial, weather-resistant Operating Range: 160 Hz to 12.5 kHz (±3 dB) Max Input Ratings: 200W, 70V/100V Maximum Output: 120 dB SPL / 127 dB SPL (peak) 200W Nominal Impedance: 25 ohms Nominal -6dB Beamwidth: 90°H x 40°V Input Connection: 16-2 SJOW (12 ft /4 m) Enclosure: Rotomolded LLDPE, light grey Mounting/Rigging Provisions: (5) rigging points (M8 hardware), 1-3/8" pole mount socket Environmental Performance: IEC529 IP55W rating with a minimum 5-degree downward aiming angle Supplied Accessories: (1) Yoke bracket, (1) Aiming strap

The R.25-94Z is a 2-way, full-range loudspeaker system designed to provide high quality voice and music reproduction in applications requiring extreme weather resistance. It is designed to withstand long-term exposure to tough, environmental conditions and to provide performance normally associated only with indoor loudspeakers. The R.25-94Z has an 8-inch (203mm) cone LF driver and a ¾-inch (20 mm) exit HF compression driver with a weather resistant diaphragm. The HF driver is coupled to a nominal 90° x 40° horn. The HF assembly is coaxially mounted with the LF driver.
Loudspeaker Type: 2-way, horn loaded, coaxial, weather-resistant
Operating Range: 160 Hz to 12.5 kHz (±3 dB)
Max Input Ratings: 200W, 70V/100V
Maximum Output: 120 dB SPL / 127 dB SPL (peak)
200W Nominal Impedance: 25 ohms
Nominal -6dB Beamwidth: 90°H x 40°V
Input Connection: 16-2 SJOW (12 ft /4 m)
Enclosure: Rotomolded LLDPE, light grey
Mounting/Rigging Provisions: (5) rigging points (M8 hardware), 1-3/8" pole mount socket
Environmental Performance: IEC529 IP55W rating with a minimum 5-degree downward aiming angle
Supplied Accessories: (1) Yoke bracket, (1) Aiming strap

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 48392
Product Name 8" Indoor / Outdoor Horn Loaded System with Transformer (Gray)
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Loudspeaker - R.35COAX - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Size 1.25 inch (32 mm)
Application Loudspeaker; MusicAudio
View Details