Visaton Speaker, 1W, 20Khz, 8Ohm; Transducer Function Visaton 2812

Description
SPEAKER, 1W, 20KHZ, 8OHM; Transducer Function:Speaker; Power Rating RMS:1W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:950Hz; Frequency Response Min:500Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPEAKER, 1W, 20KHZ, 8OHM; Transducer Function:Speaker; Power Rating RMS:1W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:950Hz; Frequency Response Min:500Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 1W, 20Khz, 8Ohm; Transducer Function Visaton - 38AC3027 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 1W, 20Khz, 8Ohm; Transducer Function Visaton
38AC3027
Speaker, 1W, 20Khz, 8Ohm; Transducer Function Visaton 38AC3027
SPEAKER, 1W, 20KHZ, 8OHM; Transducer Function:Speaker; Power Rating RMS:1W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:950Hz; Frequency Response Min:500Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER, 1W, 20KHZ, 8OHM; Transducer Function:Speaker; Power Rating RMS:1W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:950Hz; Frequency Response Min:500Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 38AC3027
Product Name Speaker, 1W, 20Khz, 8Ohm; Transducer Function Visaton
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526799 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 8 ohms
Size 1.00 inch (26 mm)
View Details
302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details