Visaton Mini Loudspeaker, 32 Mm, 8 Ohm; Transducer Function Visaton 2242

Description
MINI LOUDSPEAKER, 32 MM, 8 OHM; Transducer Function:Speaker; Power Rating RMS:2W; Impedance:8ohm; Sensitivity (dB):78dB; Resonant Frequency:220Hz; Frequency Response Min:150Hz; Frequency Response Max:20kHz; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
MINI LOUDSPEAKER, 32 MM, 8 OHM; Transducer Function:Speaker; Power Rating RMS:2W; Impedance:8ohm; Sensitivity (dB):78dB; Resonant Frequency:220Hz; Frequency Response Min:150Hz; Frequency Response Max:20kHz; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Loudspeaker, 32 Mm, 8 Ohm; Transducer Function Visaton - 62X0679 - Newark, An Avnet Company
Chicago, IL, United States
Mini Loudspeaker, 32 Mm, 8 Ohm; Transducer Function Visaton
62X0679
Mini Loudspeaker, 32 Mm, 8 Ohm; Transducer Function Visaton 62X0679
MINI LOUDSPEAKER, 32 MM, 8 OHM; Transducer Function:Speaker; Power Rating RMS:2W; Impedance:8ohm; Sensitivity (dB):78dB; Resonant Frequency:220Hz; Frequency Response Min:150Hz; Frequency Response Max:20kHz; SVHC:No SVHC RoHS Compliant: Yes

MINI LOUDSPEAKER, 32 MM, 8 OHM; Transducer Function:Speaker; Power Rating RMS:2W; Impedance:8ohm; Sensitivity (dB):78dB; Resonant Frequency:220Hz; Frequency Response Min:150Hz; Frequency Response Max:20kHz; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 62X0679
Product Name Mini Loudspeaker, 32 Mm, 8 Ohm; Transducer Function Visaton
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Round Speakers - CES400R200DA04MPN250TR - Challenge Electronics
Specs
SPL 93 dB
Nominal Power 2 watts
Maximum Power 3 watts
View Details