Visaton Speaker, 2W, 20Khz, 8Ohm; Transducer Function Visaton 2207

Description
SPEAKER, 2W, 20KHZ, 8OHM; Transducer Function:Speaker; Power Rating RMS:2W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:-; Frequency Response Min:150Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPEAKER, 2W, 20KHZ, 8OHM; Transducer Function:Speaker; Power Rating RMS:2W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:-; Frequency Response Min:150Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 2W, 20Khz, 8Ohm; Transducer Function Visaton - 02AH4906 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 2W, 20Khz, 8Ohm; Transducer Function Visaton
02AH4906
Speaker, 2W, 20Khz, 8Ohm; Transducer Function Visaton 02AH4906
SPEAKER, 2W, 20KHZ, 8OHM; Transducer Function:Speaker; Power Rating RMS:2W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:-; Frequency Response Min:150Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER, 2W, 20KHZ, 8OHM; Transducer Function:Speaker; Power Rating RMS:2W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:-; Frequency Response Min:150Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 02AH4906
Product Name Speaker, 2W, 20Khz, 8Ohm; Transducer Function Visaton
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 526803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.74 inch (222 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details