Visaton Speaker, Fr 16 Wp, 4 Ohms; Transducer Function Visaton 2116

Description
SPEAKER, FR 16 WP, 4 OHMS; Transducer Function:Speaker; Power Rating RMS:80W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:85Hz; Frequency Response Min:60Hz; Frequency Response Max:15000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPEAKER, FR 16 WP, 4 OHMS; Transducer Function:Speaker; Power Rating RMS:80W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:85Hz; Frequency Response Min:60Hz; Frequency Response Max:15000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, Fr 16 Wp, 4 Ohms; Transducer Function Visaton - 67T1637 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, Fr 16 Wp, 4 Ohms; Transducer Function Visaton
67T1637
Speaker, Fr 16 Wp, 4 Ohms; Transducer Function Visaton 67T1637
SPEAKER, FR 16 WP, 4 OHMS; Transducer Function:Speaker; Power Rating RMS:80W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:85Hz; Frequency Response Min:60Hz; Frequency Response Max:15000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER, FR 16 WP, 4 OHMS; Transducer Function:Speaker; Power Rating RMS:80W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:85Hz; Frequency Response Min:60Hz; Frequency Response Max:15000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 67T1637
Product Name Speaker, Fr 16 Wp, 4 Ohms; Transducer Function Visaton
Impedance 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Speakers - 526822 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 6.30 inch (160 mm)
View Details
Round Speakers - CE-2808B36 - Challenge Electronics
Challenge Electronics
Specs
SPL 92 dB
Nominal Power 1.5 watts
Maximum Power 2 watts
View Details