Visaton Speaker, Fr 13 Wp, 4 Ohms; Transducer Function Visaton 2113

Description
SPEAKER, FR 13 WP, 4 OHMS; Transducer Function:Speaker; Power Rating RMS:60W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:100Hz; Frequency Response Min:70Hz; Frequency Response Max:16000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPEAKER, FR 13 WP, 4 OHMS; Transducer Function:Speaker; Power Rating RMS:60W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:100Hz; Frequency Response Min:70Hz; Frequency Response Max:16000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, Fr 13 Wp, 4 Ohms; Transducer Function Visaton - 67T1636 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, Fr 13 Wp, 4 Ohms; Transducer Function Visaton
67T1636
Speaker, Fr 13 Wp, 4 Ohms; Transducer Function Visaton 67T1636
SPEAKER, FR 13 WP, 4 OHMS; Transducer Function:Speaker; Power Rating RMS:60W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:100Hz; Frequency Response Min:70Hz; Frequency Response Max:16000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER, FR 13 WP, 4 OHMS; Transducer Function:Speaker; Power Rating RMS:60W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:100Hz; Frequency Response Min:70Hz; Frequency Response Max:16000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 67T1636
Product Name Speaker, Fr 13 Wp, 4 Ohms; Transducer Function Visaton
Impedance 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102748 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 122 dB
Nominal Power 0.0400 watts
Size 0.37 inch (9 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details