Visaton Speaker, Fr 10 Wp, 4 Ohms; Transducer Function Visaton 2110

Description
SPEAKER, FR 10 WP, 4 OHMS; Transducer Function:Speaker; Power Rating RMS:30W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:120Hz; Frequency Response Min:80Hz; Frequency Response Max:16000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPEAKER, FR 10 WP, 4 OHMS; Transducer Function:Speaker; Power Rating RMS:30W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:120Hz; Frequency Response Min:80Hz; Frequency Response Max:16000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, Fr 10 Wp, 4 Ohms; Transducer Function Visaton - 40P3490 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, Fr 10 Wp, 4 Ohms; Transducer Function Visaton
40P3490
Speaker, Fr 10 Wp, 4 Ohms; Transducer Function Visaton 40P3490
SPEAKER, FR 10 WP, 4 OHMS; Transducer Function:Speaker; Power Rating RMS:30W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:120Hz; Frequency Response Min:80Hz; Frequency Response Max:16000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER, FR 10 WP, 4 OHMS; Transducer Function:Speaker; Power Rating RMS:30W; Impedance:4ohm; Sensitivity (dB):-; Resonant Frequency:120Hz; Frequency Response Min:80Hz; Frequency Response Max:16000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 40P3490
Product Name Speaker, Fr 10 Wp, 4 Ohms; Transducer Function Visaton
Impedance 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526848 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
Speakers - 2603-CS30-05D18-18-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 180 Hz
View Details