VinaTechnology Co. Ltd. Cap, 2.5F, 6V, Double Layer, Radial; Capacitance Vinatech WEC6R0 255QG I

Description
CAP, 2.5F, 6V, DOUBLE LAYER, RADIAL; Capacitance:2.5F; Voltage Rating:6V; Capacitor Terminals:Radial Leaded; Product Range:EDLC 2-Serial Module Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:5.5mm; Lifetime @ Temperature:1000RoHS Compliant: Yes
Datasheet
Description
CAP, 2.5F, 6V, DOUBLE LAYER, RADIAL; Capacitance:2.5F; Voltage Rating:6V; Capacitor Terminals:Radial Leaded; Product Range:EDLC 2-Serial Module Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:5.5mm; Lifetime @ Temperature:1000RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2.5F, 6V, Double Layer, Radial; Capacitance Vinatech - 50AC9686 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.5F, 6V, Double Layer, Radial; Capacitance Vinatech
50AC9686
Cap, 2.5F, 6V, Double Layer, Radial; Capacitance Vinatech 50AC9686
CAP, 2.5F, 6V, DOUBLE LAYER, RADIAL; Capacitance:2.5F; Voltage Rating:6V; Capacitor Terminals:Radial Leaded; Product Range:EDLC 2-Serial Module Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:5.5mm; Lifetime @ Temperature:1000RoHS Compliant: Yes

CAP, 2.5F, 6V, DOUBLE LAYER, RADIAL; Capacitance:2.5F; Voltage Rating:6V; Capacitor Terminals:Radial Leaded; Product Range:EDLC 2-Serial Module Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:5.5mm; Lifetime @ Temperature:1000RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 50AC9686
Product Name Cap, 2.5F, 6V, Double Layer, Radial; Capacitance Vinatech
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 2.50E6 microF
Capacitance Tolerance -10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitor - 101303U050CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers