COMMON MODE CHOKE 15MH 600MA UU1
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 6453-VTX-520-109-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | -25 to 105 C (-13 to 221 F) |
| Mounting Option | Through Hole |
| Application | Common Mode Choke; RF Choke |