Vicor Corporation Ripple Attenuator Module 9-Pin Half-Brick VI-RAM-E1

Description
Ripple Attenuator Module 9-Pin Half-Brick
Description
Ripple Attenuator Module 9-Pin Half-Brick

Suppliers

Company
Product
Description
Supplier Links
Hong Kong, China
Ripple Attenuator Module 9-Pin Half-Brick
834-VI-RAM-E1
Ripple Attenuator Module 9-Pin Half-Brick 834-VI-RAM-E1
Ripple Attenuator Module 9-Pin Half-Brick

Ripple Attenuator Module 9-Pin Half-Brick

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category RF Attenuators
Product Number 834-VI-RAM-E1
Product Name Ripple Attenuator Module 9-Pin Half-Brick
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 10dB Attenuator - ATN10-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
0.01 - 48 GHz, SOI 6-Bit Digital Attenuator - QPC0045 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0100 to 48 GHz
View Details
Coaxial Attenuator - 5o202503N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details