Mini-Circuits Attenuators UNAT-15A+

Description
15 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet
Description
15 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-UNAT-15A+-ND - DigiKey
Thief River Falls, MN, United States
15 DB FIXED ATT, DC - 6000 MHZ

15 DB FIXED ATT, DC - 6000 MHZ

Buy Now Datasheet
RF and Wireless - Attenuators - UNAT-15A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
UNAT-15A+
RF and Wireless - Attenuators UNAT-15A+
15 DB FIXED ATT, DC - 6000 MHZ

15 DB FIXED ATT, DC - 6000 MHZ

Supplier's Site
Attenuators - UNAT-15A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
UNAT-15A+
Attenuators UNAT-15A+
RF Attenuators 15dB 0 Hz ~ 6 GHz 50 Ohms 1.4W N-Type In-Line Module

RF Attenuators 15dB 0 Hz ~ 6 GHz 50 Ohms 1.4W N-Type In-Line Module

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-UNAT-15A+-ND UNAT-15A+ UNAT-15A+
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuation 15 dB 15 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

ATN06-0067CH, Passive GaAs MMIC Attenuator Family - ATN06-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
ColorConnect Attenuators - AT-SMA-02-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Jitter Attenuators - SI5317C-C-GMR - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 1.00E-3 to 0.2000 GHz
Package Type QFN36
View Details
Coaxial Attenuator - 5o203000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details