Vicor Corporation CONVERTER MOD DC/DC 5.2V 75W Isolated 1 18V 36V 5.2V - - * 75W * * VI-JWX-MX

Description
CONVERTER MOD DC/DC 5.2V 75W Isolated 1 18V 36V 5.2V - - * 75W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -55¦C ~ 100¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 5.2V 75W Isolated 1 18V 36V 5.2V - - * 75W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -55¦C ~ 100¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 5.2V 75W Isolated 1 18V 36V 5.2V - - * 75W * * - VI-JWX-MX - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 5.2V 75W Isolated 1 18V 36V 5.2V - - * 75W * *
VI-JWX-MX
CONVERTER MOD DC/DC 5.2V 75W Isolated 1 18V 36V 5.2V - - * 75W * * VI-JWX-MX
CONVERTER MOD DC/DC 5.2V 75W Isolated 1 18V 36V 5.2V - - * 75W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -55¦C ~ 100¦C *

CONVERTER MOD DC/DC 5.2V 75W Isolated 1 18V 36V 5.2V - - * 75W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -55¦C ~ 100¦C *

Supplier's Site
DC DC Converters - VI-JWX-MX - ODG (Origin Data Global)
Shenzhen, China
DC DC Converters
VI-JWX-MX
DC DC Converters VI-JWX-MX
DC DC CONVERTER 5.2V 75W

DC DC CONVERTER 5.2V 75W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Power Supplies Power Supplies
Product Number VI-JWX-MX VI-JWX-MX
Product Name CONVERTER MOD DC/DC 5.2V 75W Isolated 1 18V 36V 5.2V - - * 75W * * DC DC Converters
Type DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Technology Isolated Module
Applications ITE (Commercial)
Features OCP, SCP
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details