Triad Magnetics AWSP 60 Series - 60 Watt (W) Single Output Enclosed Switching Power Supplies AWSP60-24

Description
60 Watt Single Output Enclosed Switching Power Supply for General Purpose Applications
Request a Quote Datasheet
Description
60 Watt Single Output Enclosed Switching Power Supply for General Purpose Applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AWSP 60 Series - 60 Watt (W) Single Output Enclosed Switching Power Supplies - AWSP60-24 - Triad Magnetics
Perris, California, United States
AWSP 60 Series - 60 Watt (W) Single Output Enclosed Switching Power Supplies
AWSP60-24
AWSP 60 Series - 60 Watt (W) Single Output Enclosed Switching Power Supplies AWSP60-24
60 Watt Single Output Enclosed Switching Power Supply for General Purpose Applications

60 Watt Single Output Enclosed Switching Power Supply for General Purpose Applications

Supplier's Site
AC DC Converters - 237-1302-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
237-1302-ND
AC DC Converters 237-1302-ND
Enclosed AC DC Converters 1 Output 24V 2.5A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 2.5A 85 ~ 264 VAC Input

Buy Now Datasheet
Power supply, switching, enclosed, in:85-264VAC, out:24VDC, 2.5A, 60W - 70218054 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power supply, switching, enclosed, in:85-264VAC, out:24VDC, 2.5A, 60W
70218054
Power supply, switching, enclosed, in:85-264VAC, out:24VDC, 2.5A, 60W 70218054
Power supply, switching, enclosed, in:85-264VAC, out:24VDC, 2.5A, 60W

Power supply, switching, enclosed, in:85-264VAC, out:24VDC, 2.5A, 60W

Supplier's Site
Ac-Dc Converter, Enclosed, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Triad Magnetics - 79K5254 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Triad Magnetics
79K5254
Ac-Dc Converter, Enclosed, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Triad Magnetics 79K5254
AC-DC CONVERTER, ENCLOSED, 1 O/P, 60W, 2.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:60W; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Frequency:63Hz RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 60W, 2.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:60W; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Frequency:63Hz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number AWSP60-24 237-1302-ND 70218054 79K5254
Product Name AWSP 60 Series - 60 Watt (W) Single Output Enclosed Switching Power Supplies AC DC Converters Power supply, switching, enclosed, in:85-264VAC, out:24VDC, 2.5A, 60W Ac-Dc Converter, Enclosed, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Triad Magnetics
Type DC Power Supply AC/DC Converter; 1 DC Power Supply DC Power Supply; AC/DC Converter
Technology Switching Power Supply Switching Power Supply
Operating Temperature 0 to 45 C (32 to 113 F) -10 to 60 C (14 to 140 F)
Regulatory Compliance UL 60950 (UL File No: E204980) RoHS Compliant
DC Output Voltage 24.0 volts 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-2330-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Wall Plug; 120 VAC; 1 A; 120 VAC @ 60 Hz; 2-13/16 in.; 2-3/16 in.; 1-7/8 in. - 70218401 - Allied Electronics, Inc.
Specs
Technology Linear Power Supply
Form Factor Wall Mount
Applications Commercial
View Details
AC DC Desktop, Wall Power Adapters - 237-2249-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 237-1448-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers