AMETEK Programmable Power DC Power Supply DLM80-7.5

Description
The DLM80-7.5 is a 600 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-80V Current: 0-7.5A Power: 600W Ripple: 4mV RMS, Noise: 20mV P-P Remote Control LXI Compliant Ethernet LAN / RS-232C (16 bit) IEEE-488.2 / RS-232C (12 bit) Standard analog programming 0-5V, 0-10V, or 0-5kω The Sorensen DLM80-7.5 incorporates the latest power conversion and control technology to provide high accuracy, excellent regulation, low output noise, and fast transient response. It utilizes a switched–mode output power converter for high efficiency and power density. The converter has been optimized to provide performance approaching that of linear supplies. A high switching frequency combined with Zero–Voltage Transition power switching and dual–stage output filtering account for the excellent dynamic and noise characteristics. Precise regulation of output voltage or current is possible with operation as either a voltage source in constant–voltage mode (CV), or as current source in constant–current mode (CC). Crossover between modes is automatic, dependent on load demand.
Datasheet
Description
The DLM80-7.5 is a 600 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-80V Current: 0-7.5A Power: 600W Ripple: 4mV RMS, Noise: 20mV P-P Remote Control LXI Compliant Ethernet LAN / RS-232C (16 bit) IEEE-488.2 / RS-232C (12 bit) Standard analog programming 0-5V, 0-10V, or 0-5kω The Sorensen DLM80-7.5 incorporates the latest power conversion and control technology to provide high accuracy, excellent regulation, low output noise, and fast transient response. It utilizes a switched–mode output power converter for high efficiency and power density. The converter has been optimized to provide performance approaching that of linear supplies. A high switching frequency combined with Zero–Voltage Transition power switching and dual–stage output filtering account for the excellent dynamic and noise characteristics. Precise regulation of output voltage or current is possible with operation as either a voltage source in constant–voltage mode (CV), or as current source in constant–current mode (CC). Crossover between modes is automatic, dependent on load demand.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - DLM80-7.5 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
DLM80-7.5
DC Power Supply DLM80-7.5
The DLM80-7.5 is a 600 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-80V Current: 0-7.5A Power: 600W Ripple: 4mV RMS, Noise: 20mV P-P Remote Control LXI Compliant Ethernet LAN / RS-232C (16 bit) IEEE-488.2 / RS-232C (12 bit) Standard analog programming 0-5V, 0-10V, or 0-5kω The Sorensen DLM80-7.5 incorporates the latest power conversion and control technology to provide high accuracy, excellent regulation, low output noise, and fast transient response. It utilizes a switched–mode output power converter for high efficiency and power density. The converter has been optimized to provide performance approaching that of linear supplies. A high switching frequency combined with Zero–Voltage Transition power switching and dual–stage output filtering account for the excellent dynamic and noise characteristics. Precise regulation of output voltage or current is possible with operation as either a voltage source in constant–voltage mode (CV), or as current source in constant–current mode (CC). Crossover between modes is automatic, dependent on load demand.

The DLM80-7.5 is a 600 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-80V
  • Current: 0-7.5A
  • Power: 600W
  • Ripple: 4mV RMS, Noise: 20mV P-P
  • Remote Control
  • LXI Compliant Ethernet LAN / RS-232C (16 bit)
  • IEEE-488.2 / RS-232C (12 bit)
  • Standard analog programming 0-5V, 0-10V, or 0-5kΩ

The Sorensen DLM80-7.5 incorporates the latest power conversion and control technology to provide high accuracy, excellent regulation, low output noise, and fast transient response. It utilizes a switched–mode output power converter for high efficiency and power density. The converter has been optimized to provide performance approaching that of linear supplies. A high switching frequency combined with Zero–Voltage Transition power switching and dual–stage output filtering account for the excellent dynamic and noise characteristics. Precise regulation of output voltage or current is possible with operation as either a voltage source in constant–voltage mode (CV), or as current source in constant–current mode (CC). Crossover between modes is automatic, dependent on load demand.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number DLM80-7.5
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC Power Supply - DCS55-55E - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 3000 watts
View Details