Vicor Corporation Power Line Filters MI-RAM-M1-B1

Description
Power Line Filters MI-RAM-M1-B1
Datasheet
Description
Power Line Filters MI-RAM-M1-B1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Power Line Filters
MI-RAM-M1-B1
Power Line Filters MI-RAM-M1-B1
Power Line Filters MI-RAM-M1-B1

Power Line Filters MI-RAM-M1-B1

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Attenuators
Product Number MI-RAM-M1-B1
Product Name Power Line Filters
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 100W 18GHz - UIYCA100AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
RF Attenuators - 2823273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
View Details
Jitter Attenuators - SI5342D-D07256-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details