Chloride Power North America ONEAC CLD Series Three-Phase Power Conditioner

Description
Available in 54 - 100 kVA units, the ONEAC CLD three-phase power conditioner series offers low-impedance power conditioning for reliable performance of mission-critical applications. As with all ONEAC power conditioners, the CLD Series features low output impedance - delivering the current on demand required by today's computers and automated systems. All CLD Series power conditioners provide excellent normal and common mode noise rejection, even in the presence of a nearby lightning hit. The following traditional technologies offer inferior performance in current systems for the reasons shown: Ferroresonant (constant voltage): high transfer impedance and tendancies toward instability High Isolation Technology: high transfer impedance Surge Supression: uncertain useful life and incomplete noise protection, especially in the common mode
Datasheet
Description
Available in 54 - 100 kVA units, the ONEAC CLD three-phase power conditioner series offers low-impedance power conditioning for reliable performance of mission-critical applications. As with all ONEAC power conditioners, the CLD Series features low output impedance - delivering the current on demand required by today's computers and automated systems. All CLD Series power conditioners provide excellent normal and common mode noise rejection, even in the presence of a nearby lightning hit. The following traditional technologies offer inferior performance in current systems for the reasons shown: Ferroresonant (constant voltage): high transfer impedance and tendancies toward instability High Isolation Technology: high transfer impedance Surge Supression: uncertain useful life and incomplete noise protection, especially in the common mode
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Available in 54 - 100 kVA units, the ONEAC CLD three-phase power conditioner series offers low-impedance power conditioning for reliable performance of mission-critical applications. As with all ONEAC power conditioners, the CLD Series features low output impedance - delivering the current on demand required by today's computers and automated systems. All CLD Series power conditioners provide excellent normal and common mode noise rejection, even in the presence of a nearby lightning hit. The following traditional technologies offer inferior performance in current systems for the reasons shown: Ferroresonant (constant voltage): high transfer impedance and tendancies toward instability High Isolation Technology: high transfer impedance Surge Supression: uncertain useful life and incomplete noise protection, especially in the common mode

Available in 54 - 100 kVA units, the ONEAC CLD three-phase power conditioner series offers low-impedance power conditioning for reliable performance of mission-critical applications.

As with all ONEAC power conditioners, the CLD Series features low output impedance - delivering the current on demand required by today's computers and automated systems. All CLD Series power conditioners provide excellent normal and common mode noise rejection, even in the presence of a nearby lightning hit.

The following traditional technologies offer inferior performance in current systems for the reasons shown:


  • Ferroresonant (constant voltage): high transfer impedance and tendancies toward instability
  • High Isolation Technology: high transfer impedance
  • Surge Supression: uncertain useful life and incomplete noise protection, especially in the common mode
Supplier's Site Datasheet

Technical Specifications

  Chloride Power North America
Product Category Power or Line Conditioners
Product Number ONEAC CLD Series Three-Phase Power Conditioner
Unlock Full Specs
to access all available technical data

Similar Products

 - 7079842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 3680 VA
Input Voltage 230 volts
Frequency 50Hz; 60Hz
View Details
Power Line Conditioners: Group II - Hardwired Models - Constant Voltage Regulators - 95-528 Volt Primary - 120/480 Volt Secondary - 1Ø, 60Hz -  - Acme Electric Corp. / Power Distribution Products
Specs
Apparent Power Rating 250 to 15000 VA
Input Voltage 95 to 528 volts
Output Voltage 120 to 480 volts
View Details
Sure-Volt™ Power Conditioner - EVR-2000-400D-AAA - Utility Systems Technologies, Inc.
Utility Systems Technologies, Inc.
Specs
Apparent Power Rating 2.00E6 VA
Input Voltage 400 volts
Output Voltage 120 to 600 volts
View Details