Powertronix Inc. PowerMED Power Isolation and Distribution Unit Model S (25 - 75 VA)

Description
These units provide protection to many abnormal operating conditions such as overload, over current and improvised cooling, as well as filter power disturbances and noises. Units are available in different configurations to meet input voltage & inlet type, output voltage, number of outlets & type, mechanical size and mounting. Powertronix Power Isolation and Distribution units are ideal for applications where electric and electronic systems require safe and clean power. APPLICATIONS: Medical, Dental, and Laboratory Equipment Mobile Medical Cart IT Management Systems and Network Servers Telecommunications and Broadcasting Equipment Home and Professional Stereos Audio/Video Entertainment Systems Automation / Robotic Point of Sales and Data Processing Equipment
Datasheet
Description
These units provide protection to many abnormal operating conditions such as overload, over current and improvised cooling, as well as filter power disturbances and noises. Units are available in different configurations to meet input voltage & inlet type, output voltage, number of outlets & type, mechanical size and mounting. Powertronix Power Isolation and Distribution units are ideal for applications where electric and electronic systems require safe and clean power. APPLICATIONS: Medical, Dental, and Laboratory Equipment Mobile Medical Cart IT Management Systems and Network Servers Telecommunications and Broadcasting Equipment Home and Professional Stereos Audio/Video Entertainment Systems Automation / Robotic Point of Sales and Data Processing Equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PowerMED Power Isolation and Distribution Unit - Model S (25 - 75 VA) - Powertronix Inc.
Foster City, CA, United States
PowerMED Power Isolation and Distribution Unit
Model S (25 - 75 VA)
PowerMED Power Isolation and Distribution Unit Model S (25 - 75 VA)
These units provide protection to many abnormal operating conditions such as overload, over current and improvised cooling, as well as filter power disturbances and noises. Units are available in different configurations to meet input voltage & inlet type, output voltage, number of outlets & type, mechanical size and mounting. Powertronix Power Isolation and Distribution units are ideal for applications where electric and electronic systems require safe and clean power. APPLICATIONS: Medical, Dental, and Laboratory Equipment Mobile Medical Cart IT Management Systems and Network Servers Telecommunications and Broadcasting Equipment Home and Professional Stereos Audio/Video Entertainment Systems Automation / Robotic Point of Sales and Data Processing Equipment

These units provide protection to many abnormal operating conditions such as overload, over current and improvised cooling, as well as filter power disturbances and noises. Units are available in different configurations to meet input voltage & inlet type, output voltage, number of outlets & type, mechanical size and mounting. Powertronix Power Isolation and Distribution units are ideal for applications where electric and electronic systems require safe and clean power.

APPLICATIONS:

  • Medical, Dental, and Laboratory Equipment
  • Mobile Medical Cart
  • IT Management Systems and Network Servers
  • Telecommunications and Broadcasting Equipment
  • Home and Professional Stereos
  • Audio/Video Entertainment Systems
  • Automation / Robotic
  • Point of Sales and Data Processing Equipment
Supplier's Site Datasheet

Technical Specifications

  Powertronix Inc.
Product Category Power or Line Conditioners
Product Number Model S (25 - 75 VA)
Product Name PowerMED Power Isolation and Distribution Unit
Apparent Power Rating 25 to 75 VA
Input Voltage 100 to 240 volts
Output Voltage 120 to 240 volts
Frequency 50Hz; 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

 - 7079867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 2760 VA
Input Voltage 230 volts
Output Voltage 230 volts
View Details
600W 120V Power Conditioner with Automatic Voltage Regulation (AVR), AC Surge Protection, 6 Outlets - LS606M - Tripp Lite by Eaton
Specs
Real Power Rating 600 watts
Output Voltage 120 volts
Outlets 6
View Details
3 suppliers
Isolation Station - L-SERIES (300 - 3000 VA) - Powertronix Inc.
Specs
Apparent Power Rating 300 to 3000 VA
Protection Isolation
Configuration RackMount; Wall; Floor; Cart Mount, Customizable Mounting
View Details
 - ONEAC OnLine 6-Series - Chloride Power North America
Chloride Power North America
View Details