Chloride Power North America Datasheets for Power or Line Conditioners
Power or line conditioners regulate, filter, and suppress noise in AC power for sensitive computer and other solid state equipment.
Power or Line Conditioners: Learn more
| Product Name | Notes |
|---|---|
| Available in 22 - 100 kVA units, the ONEAC CD three-phase power conditioner series offers low-impedance power conditioning and distribution. The ONEAC CD Series of power conditioners are ideal as... | |
| Available in 54 - 100 kVA units, the ONEAC CLD three-phase power conditioner series offers low-impedance power conditioning for reliable performance of mission-critical applications. As with all ONEAC power conditioners,... | |
| Leading telecommunications companies employ ONEAC Sentinel communication line protectors in their installations for good reason: because Sentinel protectors provide greater assurance of PBX and key system uptime and lower service... | |
| Leading telecommunications companies employ ONEAC Sentinel Series communication line protectors in their installations for good reason: because Sentinel protectors provide greater assurance of PBX and key system uptime and lower... | |
| ONEAC's J-Series provides solid state communications line protection that is designed to protect 21st century applications that use integrated circuitry as a component of their operation. From electronic commerce to... | |
| Power in critical industrial applications often requires voltage conversion, distribution and conditioning. The ONEAC CSR Series offers the highest level of power conditioning in addition to distribution and voltage conversion... | |
| Reliable operation of manufacturing control systems is critical despite the harsh electrical environment in which they must operate. The ONEAC CX Series power-conditioning transformers protect critical equipment from power disturbances... | |
| Semiconductor manufacturers face high productivity demands. They cannot afford to have production or test accuracy compromised by power disturbances. The ONEAC CDR Series of Three-Phase Power Conditioners are specifically engineered... | |
| Some face persistent communications and network system performance problems when operating without in-building data line protection or when using conventional technology. Others face performance expectations that demand zero tolerance for... | |
| Some face persistent communications and network system performance problems when operating without in-building voice & data line protection or when using conventional technology. Others face performance expectations that demand zero... | |
| Some face persistent system problems, despite their use of conventional communication line protectors. Others face performance expectations that allow zero tolerance for downtime. HW Series communication line protectors are specifically... | |
| Some face persistent system problems, despite their use of conventional communication line protectors. Others face performance expectations that allow zero tolerance for downtime. N5-Series communication line protectors are specifically engineered... | |
| Some face persistent system problems, despite their use of conventional communication line protectors. Others face performance expectations that allow zero tolerance for downtime. The ONEAC Sentinel N5-Series communication line protectors... | |
| The ONEAC CB | CC Series offers a unique power conditioning architecture that provides unmatched protection against the full range of power line disturbances. Components include: Full Output Isolation and... | |
| The ONEAC CBS | CCS Series offers a unique power conditioning architecture that provides unmatched protection against the full range of power line disturbances. Components include: Full Output Isolation and... | |
| The ONEAC ConditionOne® Series provides a high performance solution without battery backup. It has a built-in isolation transformer to eliminate electrical noise, ensuring attached equipment is unaffected by the electrical... | |
| The ONEAC PCm Series provides a high performance solution without battery backup for the medical environment. It has a built-in isolation transformer to eliminate electrical noise and limit earth leakage... |