RS Components, Ltd. 5489420

Description
From Sollatek, the Voltright SVS range of voltage stabilisers protects electrical equipment by monitoring the mains voltage and stabilising any rises or drops, ensuring a constant voltage and suppressing any surges or spikes. The SVS series accommodates voltage fluctuations across a very wide range, and maintains an output voltage that is accurate to within fine tolerances. The Voltright voltage stabiliser have microprocessor controlled operation resulting in extremely fast reaction times. Suitable for all electronic and electrical devices, Sollatek voltage stabilisers are particularly useful in applications such as medical refrigeration and air conditioning. • All-electronic construction with no moving parts . • Easy to install and has a small foot print. • Input Range: 230Vac -29% → +23% . • Output Accuracy: Input = 171 → 275V, Output = 230Vac ± 6%, Input = 164 → 171V, Output = 230Vac ± 10%, Input = 274 → 285V, Output = 230Vac ± 10% . • Correction Speed: 750Volts / Second . • Response Within 15 Millisecond . • Wave form distortion: None . • Electronic switching . • Frequency: 45-75Hz . • Input connection: UK13 = BS1363 3 Pin (Flat Blade) Plug, Euro = Schuko Plug , TC = Screw terminals . • Output connection: UK13 = BS1363 3 Pin (Flat Blade) Socket, Euro = Schuko Socket, TC = Screw terminals Input Voltage = 230V ac Output Voltage = 230V ac Output Power = 3680VA Output Current = 16A Maximum Operating Frequency = 75Hz Maximum Temperature = +55°C Minimum Operating Frequency = 45Hz Minimum Temperature = 0°C Response Time = 100ms Electrical Phase = 1
Request a Quote
Description
From Sollatek, the Voltright SVS range of voltage stabilisers protects electrical equipment by monitoring the mains voltage and stabilising any rises or drops, ensuring a constant voltage and suppressing any surges or spikes. The SVS series accommodates voltage fluctuations across a very wide range, and maintains an output voltage that is accurate to within fine tolerances. The Voltright voltage stabiliser have microprocessor controlled operation resulting in extremely fast reaction times. Suitable for all electronic and electrical devices, Sollatek voltage stabilisers are particularly useful in applications such as medical refrigeration and air conditioning. • All-electronic construction with no moving parts . • Easy to install and has a small foot print. • Input Range: 230Vac -29% → +23% . • Output Accuracy: Input = 171 → 275V, Output = 230Vac ± 6%, Input = 164 → 171V, Output = 230Vac ± 10%, Input = 274 → 285V, Output = 230Vac ± 10% . • Correction Speed: 750Volts / Second . • Response Within 15 Millisecond . • Wave form distortion: None . • Electronic switching . • Frequency: 45-75Hz . • Input connection: UK13 = BS1363 3 Pin (Flat Blade) Plug, Euro = Schuko Plug , TC = Screw terminals . • Output connection: UK13 = BS1363 3 Pin (Flat Blade) Socket, Euro = Schuko Socket, TC = Screw terminals Input Voltage = 230V ac Output Voltage = 230V ac Output Power = 3680VA Output Current = 16A Maximum Operating Frequency = 75Hz Maximum Temperature = +55°C Minimum Operating Frequency = 45Hz Minimum Temperature = 0°C Response Time = 100ms Electrical Phase = 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5489420 - RS Components, Ltd.
Corby, Northants, United Kingdom
From Sollatek, the Voltright SVS range of voltage stabilisers protects electrical equipment by monitoring the mains voltage and stabilising any rises or drops, ensuring a constant voltage and suppressing any surges or spikes. The SVS series accommodates voltage fluctuations across a very wide range, and maintains an output voltage that is accurate to within fine tolerances. The Voltright voltage stabiliser have microprocessor controlled operation resulting in extremely fast reaction times. Suitable for all electronic and electrical devices, Sollatek voltage stabilisers are particularly useful in applications such as medical refrigeration and air conditioning. • All-electronic construction with no moving parts . • Easy to install and has a small foot print. • Input Range: 230Vac -29% → +23% . • Output Accuracy: Input = 171 → 275V, Output = 230Vac ± 6%, Input = 164 → 171V, Output = 230Vac ± 10%, Input = 274 → 285V, Output = 230Vac ± 10% . • Correction Speed: 750Volts / Second . • Response Within 15 Millisecond . • Wave form distortion: None . • Electronic switching . • Frequency: 45-75Hz . • Input connection: UK13 = BS1363 3 Pin (Flat Blade) Plug, Euro = Schuko Plug , TC = Screw terminals . • Output connection: UK13 = BS1363 3 Pin (Flat Blade) Socket, Euro = Schuko Socket, TC = Screw terminals Input Voltage = 230V ac Output Voltage = 230V ac Output Power = 3680VA Output Current = 16A Maximum Operating Frequency = 75Hz Maximum Temperature = +55°C Minimum Operating Frequency = 45Hz Minimum Temperature = 0°C Response Time = 100ms Electrical Phase = 1

From Sollatek, the Voltright SVS range of voltage stabilisers protects electrical equipment by monitoring the mains voltage and stabilising any rises or drops, ensuring a constant voltage and suppressing any surges or spikes. The SVS series accommodates voltage fluctuations across a very wide range, and maintains an output voltage that is accurate to within fine tolerances. The Voltright voltage stabiliser have microprocessor controlled operation resulting in extremely fast reaction times. Suitable for all electronic and electrical devices, Sollatek voltage stabilisers are particularly useful in applications such as medical refrigeration and air conditioning.
• All-electronic construction with no moving parts . • Easy to install and has a small foot print. • Input Range: 230Vac -29% → +23% . • Output Accuracy: Input = 171 → 275V, Output = 230Vac ± 6%, Input = 164 → 171V, Output = 230Vac ± 10%, Input = 274 → 285V, Output = 230Vac ± 10% . • Correction Speed: 750Volts / Second . • Response Within 15 Millisecond . • Wave form distortion: None . • Electronic switching . • Frequency: 45-75Hz . • Input connection: UK13 = BS1363 3 Pin (Flat Blade) Plug, Euro = Schuko Plug , TC = Screw terminals . • Output connection: UK13 = BS1363 3 Pin (Flat Blade) Socket, Euro = Schuko Socket, TC = Screw terminals
Input Voltage = 230V ac
Output Voltage = 230V ac
Output Power = 3680VA
Output Current = 16A
Maximum Operating Frequency = 75Hz
Maximum Temperature = +55°C
Minimum Operating Frequency = 45Hz
Minimum Temperature = 0°C
Response Time = 100ms
Electrical Phase = 1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power or Line Conditioners
Product Number 5489420
Apparent Power Rating 3680 VA
Unlock Full Specs
to access all available technical data

Similar Products

 - 5489391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 1840 VA
Input Voltage 230 volts
Output Voltage 230 volts
View Details
 - 7653743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 207 to 253 volts
Outlets 1
Frequency 50Hz; 60Hz
View Details
 - 8484500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 3680 VA
Input Voltage 230 volts
Outlets 1
View Details
 - 7079864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 2990 VA
Input Voltage 230 volts
Frequency 50Hz; 60Hz
View Details