LEMO USA, Inc. Media Converter Ethernet

Description
The LEMO Ethernet to fibre media converter ensure reliable conversion in harsh environments. Description: • Single mode fibre Main Features: • Push-Pull self-latching • Temp. range -20°C to 85°C • High shock and vibration resistance • Reliable and secure • Easy to deploy and operate • LED indicators TX signal / RX signal / Power • 10/100 BaseT Ethernet • Distance over 20 km • IP68 • For cable ø 2.6 to 10.5 mm
Request a Quote Datasheet
Description
The LEMO Ethernet to fibre media converter ensure reliable conversion in harsh environments. Description: • Single mode fibre Main Features: • Push-Pull self-latching • Temp. range -20°C to 85°C • High shock and vibration resistance • Reliable and secure • Easy to deploy and operate • LED indicators TX signal / RX signal / Power • 10/100 BaseT Ethernet • Distance over 20 km • IP68 • For cable ø 2.6 to 10.5 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Converter - Ethernet - LEMO USA, Inc.
Rohnert Park, CA, United States
Media Converter
Ethernet
Media Converter Ethernet
The LEMO Ethernet to fibre media converter ensure reliable conversion in harsh environments. Description: • Single mode fibre Main Features: • Push-Pull self-latching • Temp. range -20°C to 85°C • High shock and vibration resistance • Reliable and secure • Easy to deploy and operate • LED indicators TX signal / RX signal / Power • 10/100 BaseT Ethernet • Distance over 20 km • IP68 • For cable ø 2.6 to 10.5 mm

The LEMO Ethernet to fibre media converter ensure reliable conversion in harsh environments.

Description:

• Single mode fibre

Main Features:

• Push-Pull self-latching
• Temp. range -20°C to 85°C
• High shock and vibration resistance
• Reliable and secure
• Easy to deploy and operate
• LED indicators TX signal / RX signal / Power
• 10/100 BaseT Ethernet
• Distance over 20 km

• IP68
• For cable ø 2.6 to 10.5 mm

Supplier's Site Datasheet

Technical Specifications

  LEMO USA, Inc.
Product Category Network Media Converters
Product Number Ethernet
Product Name Media Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converter - HD Z-LINK™ - LEMO USA, Inc.
Specs
Form Factor Module
Connector LEMO 3K.93C connectors
View Details
Media Converter - SHACK™ - LEMO USA, Inc.
Specs
Form Factor Module
Operating Temperature -20 to 60 C (-4 to 140 F)
Network Single Mode
View Details
Media Converter - SERBAL™ - LEMO USA, Inc.
Specs
Form Factor Module
Operating Temperature -30 to 55 C (-22 to 131 F)
Network Single Mode; Fiber Media
View Details
Media Converter - MULTISHACK-6X - LEMO USA, Inc.
Specs
Form Factor Module
Operating Temperature -20 to 60 C (-4 to 140 F)
Network HD over a single multiway fiber optic cable.
View Details