Tempco Electric Heater Corporation 6-Point 100 mm Chart Recorder RCR-600

Description
Design Features 6-Channel dotting recorder 100 mm chart paper size 144 × 144 mm metal housing Weighs only 3.3 lb. (1.5 Kg) NEMA 4 / IP65 Dustproof water resistant housing Universal settable input and range Optional 6 alarm-relay outputs Optional 3 digital inputs Optional communication interface for RS-232
Request a Quote
Description
Design Features 6-Channel dotting recorder 100 mm chart paper size 144 × 144 mm metal housing Weighs only 3.3 lb. (1.5 Kg) NEMA 4 / IP65 Dustproof water resistant housing Universal settable input and range Optional 6 alarm-relay outputs Optional 3 digital inputs Optional communication interface for RS-232
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RCR-600 is a 6-channel dotting chart recorder with a 100 mm recording width and a 144 × 144 × 175 mm metal housing. It features NEMA 4/IP65 dustproof and water-resistant housing, supports thermocouple, RTD, and analog voltage/current inputs, and offers user-selectable chart speeds from 10 to 1500 mm/hr. It includes a built-in lithium battery for clock backup, two alarm levels per channel, and optional RS-232 or RS-485 communication. The device operates on 85-264 Vac power and meets standard ambient temperature and humidity ranges. Panel cutout is 138 × 138 mm with a mounting depth of 175 mm.

Datasheet Summary
Powered by GS/AI

The RCR-600 is a 6-channel dotting chart recorder with a 100 mm recording width and a 144 × 144 × 175 mm metal housing. It features NEMA 4/IP65 dustproof and water-resistant housing, supports thermocouple, RTD, and analog voltage/current inputs, and offers user-selectable chart speeds from 10 to 1500 mm/hr. It includes a built-in lithium battery for clock backup, two alarm levels per channel, and optional RS-232 or RS-485 communication. The device operates on 85-264 Vac power and meets standard ambient temperature and humidity ranges. Panel cutout is 138 × 138 mm with a mounting depth of 175 mm.

Suppliers

Company
Product
Description
Supplier Links
6-Point 100 mm Chart Recorder - RCR-600 - Tempco Electric Heater Corporation
Wood Dale, IL, United States
6-Point 100 mm Chart Recorder
RCR-600
6-Point 100 mm Chart Recorder RCR-600
Design Features 6-Channel dotting recorder 100 mm chart paper size 144 × 144 mm metal housing Weighs only 3.3 lb. (1.5 Kg) NEMA 4 / IP65 Dustproof water resistant housing Universal settable input and range Optional 6 alarm-relay outputs Optional 3 digital inputs Optional communication interface for RS-232

Design Features

  • 6-Channel dotting recorder
  • 100 mm chart paper size
  • 144 × 144 mm metal housing
  • Weighs only 3.3 lb. (1.5 Kg)
  • NEMA 4 / IP65 Dustproof water resistant housing
  • Universal settable input and range
  • Optional 6 alarm-relay outputs
  • Optional 3 digital inputs
  • Optional communication interface for RS-232
Supplier's Site Datasheet

Technical Specifications

  Tempco Electric Heater Corporation
Product Category Data Acquisition
Product Number RCR-600
Product Name 6-Point 100 mm Chart Recorder
Data Acquisition Datalogger; Chart Recorder
Unlock Full Specs
to access all available technical data

Similar Products

Videographic Data Recorders - PPS-2000 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount; Stand-alone
Outputs Analog Voltage Output; Analog Current Output
View Details
Videographic Data Recorders - PPS-3000 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount; Stand-alone
Outputs Analog Voltage Output; Analog Current Output
View Details
Videographic Data Recorders - PPS-2000 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount; Stand-alone
Outputs Analog Voltage Output; Analog Current Output
View Details
Videographic Data Recorders - PPS-1000 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount; Stand-alone
Outputs Analog Voltage Output; Analog Current Output
View Details