Marposs Corp Distributed Data Acquisition System GAGEPOD™

Description
DESCRIPTION GagePod™ modules are based on ARM9™ RISC technology and snapped together without interconnecting cables, so they can be easily combined and tailored to any application need. The system is composed of dedicated, interconnected, and fully synchronized modules to manage the following: analog and digital sensors digital input/output signals encoders DC motors fieldbus communication protocols The GagePod system also connects to a computer via USB, Ethernet cable, or wirelessly: via Bluetooth® or a WiFi connection. When bundled with the Marposs QuickSPC™ Measurement, SPC software suite, and any Marposs E9066™ Industrial Computer, it offers highly scalable and flexible solutions with unparalleled performance. It offers real-time data acquisition & measuring applications, Process & Quality Control, real-time SPC, and closed-loop machine tool control. This system can be provided with a bench-mount stand integrating DIN-rail mounting for industrial cabinets or custom-made solutions, and is designed to IP54 standards. BENEFITS The GagePod™ system provides an economical yet powerful measuring system and can be used with a wide range of applications. These applications range from simple manual gauging, to fully automatic measurement and inspection systems. Its modular design is intended as part of a “building block” system that is easily tailored to your application needs, providing all the functions that you need, only when they are needed. It can also be deployed as a distributed system by separating its modules, ultimately adopting its layout to your own workspace, whether it be a new application or an upgrade from previous technologies. TECH SPECS Main technical characteristics and features: ARM9™ RISC technology 24-bit A/D resolution for high speed data acquisition and sampling data signals, data synchronization and 24Vdc power supply are channeled through an internal Ethernet connection for maximum efficiency All modules are synchronized, for even the most demanding dynamic measurements, including management of linear and rotary encoders Connectivity to E9066T™ / E9066E™ or any commercial PC, using industry standard interfaces: USB, Ethernet, Bluetooth, WiFi GagePod modules include: 16 channel DAQ, configurable to various types of sensors Opto-insulated 24Vdc digital I/O (16 I/O, 32 I/O) 9 channel Encoder module with sync in/out Motor driver module for 24Vdc motors Fieldbus module
Request a Quote
Description
DESCRIPTION GagePod™ modules are based on ARM9™ RISC technology and snapped together without interconnecting cables, so they can be easily combined and tailored to any application need. The system is composed of dedicated, interconnected, and fully synchronized modules to manage the following: analog and digital sensors digital input/output signals encoders DC motors fieldbus communication protocols The GagePod system also connects to a computer via USB, Ethernet cable, or wirelessly: via Bluetooth® or a WiFi connection. When bundled with the Marposs QuickSPC™ Measurement, SPC software suite, and any Marposs E9066™ Industrial Computer, it offers highly scalable and flexible solutions with unparalleled performance. It offers real-time data acquisition & measuring applications, Process & Quality Control, real-time SPC, and closed-loop machine tool control. This system can be provided with a bench-mount stand integrating DIN-rail mounting for industrial cabinets or custom-made solutions, and is designed to IP54 standards. BENEFITS The GagePod™ system provides an economical yet powerful measuring system and can be used with a wide range of applications. These applications range from simple manual gauging, to fully automatic measurement and inspection systems. Its modular design is intended as part of a “building block” system that is easily tailored to your application needs, providing all the functions that you need, only when they are needed. It can also be deployed as a distributed system by separating its modules, ultimately adopting its layout to your own workspace, whether it be a new application or an upgrade from previous technologies. TECH SPECS Main technical characteristics and features: ARM9™ RISC technology 24-bit A/D resolution for high speed data acquisition and sampling data signals, data synchronization and 24Vdc power supply are channeled through an internal Ethernet connection for maximum efficiency All modules are synchronized, for even the most demanding dynamic measurements, including management of linear and rotary encoders Connectivity to E9066T™ / E9066E™ or any commercial PC, using industry standard interfaces: USB, Ethernet, Bluetooth, WiFi GagePod modules include: 16 channel DAQ, configurable to various types of sensors Opto-insulated 24Vdc digital I/O (16 I/O, 32 I/O) 9 channel Encoder module with sync in/out Motor driver module for 24Vdc motors Fieldbus module
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Distributed Data Acquisition System - GAGEPOD™ - Marposs Corp
Auburn Hills, MI, United States
Distributed Data Acquisition System
GAGEPOD™
Distributed Data Acquisition System GAGEPOD™
DESCRIPTION GagePod™ modules are based on ARM9™ RISC technology and snapped together without interconnecting cables, so they can be easily combined and tailored to any application need. The system is composed of dedicated, interconnected, and fully synchronized modules to manage the following: analog and digital sensors digital input/output signals encoders DC motors fieldbus communication protocols The GagePod system also connects to a computer via USB, Ethernet cable, or wirelessly: via Bluetooth® or a WiFi connection. When bundled with the Marposs QuickSPC™ Measurement, SPC software suite, and any Marposs E9066™ Industrial Computer, it offers highly scalable and flexible solutions with unparalleled performance. It offers real-time data acquisition & measuring applications, Process & Quality Control, real-time SPC, and closed-loop machine tool control. This system can be provided with a bench-mount stand integrating DIN-rail mounting for industrial cabinets or custom-made solutions, and is designed to IP54 standards. BENEFITS The GagePod™ system provides an economical yet powerful measuring system and can be used with a wide range of applications. These applications range from simple manual gauging, to fully automatic measurement and inspection systems. Its modular design is intended as part of a “building block” system that is easily tailored to your application needs, providing all the functions that you need, only when they are needed. It can also be deployed as a distributed system by separating its modules, ultimately adopting its layout to your own workspace, whether it be a new application or an upgrade from previous technologies. TECH SPECS Main technical characteristics and features: ARM9™ RISC technology 24-bit A/D resolution for high speed data acquisition and sampling data signals, data synchronization and 24Vdc power supply are channeled through an internal Ethernet connection for maximum efficiency All modules are synchronized, for even the most demanding dynamic measurements, including management of linear and rotary encoders Connectivity to E9066T™ / E9066E™ or any commercial PC, using industry standard interfaces: USB, Ethernet, Bluetooth, WiFi GagePod modules include: 16 channel DAQ, configurable to various types of sensors Opto-insulated 24Vdc digital I/O (16 I/O, 32 I/O) 9 channel Encoder module with sync in/out Motor driver module for 24Vdc motors Fieldbus module

DESCRIPTION

GagePod™ modules are based on ARM9™ RISC technology and snapped together without interconnecting cables, so they can be easily combined and tailored to any application need.

The system is composed of dedicated, interconnected, and fully synchronized modules to manage the following:

  • analog and digital sensors
  • digital input/output signals
  • encoders
  • DC motors
  • fieldbus communication protocols

The GagePod system also connects to a computer via USB, Ethernet cable, or wirelessly: via Bluetooth® or a WiFi connection.

When bundled with the Marposs QuickSPCMeasurement, SPC software suite, and any Marposs E9066™ Industrial Computer, it offers highly scalable and flexible solutions with unparalleled performance. It offers real-time data acquisition & measuring applications, Process & Quality Control, real-time SPC, and closed-loop machine tool control.

This system can be provided with a bench-mount stand integrating DIN-rail mounting for industrial cabinets or custom-made solutions, and is designed to IP54 standards.


BENEFITS

The GagePod™ system provides an economical yet powerful measuring system and can be used with a wide range of applications. These applications range from simple manual gauging, to fully automatic measurement and inspection systems.

Its modular design is intended as part of a “building block” system that is easily tailored to your application needs, providing all the functions that you need, only when they are needed.

It can also be deployed as a distributed system by separating its modules, ultimately adopting its layout to your own workspace, whether it be a new application or an upgrade from previous technologies.


TECH SPECS

Main technical characteristics and features:

  • ARM9™ RISC technology
  • 24-bit A/D resolution for high speed data acquisition and sampling
  • data signals, data synchronization and 24Vdc power supply are channeled through an internal Ethernet connection for maximum efficiency
  • All modules are synchronized, for even the most demanding dynamic measurements, including management of linear and rotary encoders
  • Connectivity to E9066T™ / E9066E™ or any commercial PC, using industry standard interfaces: USB, Ethernet, Bluetooth, WiFi

GagePod modules include:

  • 16 channel DAQ, configurable to various types of sensors
  • Opto-insulated 24Vdc digital I/O (16 I/O, 32 I/O)
  • 9 channel Encoder module with sync in/out
  • Motor driver module for 24Vdc motors
  • Fieldbus module
Supplier's Site

Technical Specifications

  Marposs Corp
Product Category Data Acquisition Systems and Instruments
Product Number GAGEPOD™
Product Name Distributed Data Acquisition System
Form Factor DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products