Velleman, Inc. Dc Motor Type Velleman Sa MOT2N

Description
DC Motor Type:Brushed; Supply Voltage VDC:6V; Rotational Speed Max:12530rpm; Torque Max:46.2g-cm; Power Rating:5.94W; Motor Size:23.8mm; External Length:30.5mm; Product Range:
Datasheet
Description
DC Motor Type:Brushed; Supply Voltage VDC:6V; Rotational Speed Max:12530rpm; Torque Max:46.2g-cm; Power Rating:5.94W; Motor Size:23.8mm; External Length:30.5mm; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Motor Type Velleman Sa - 43W7536 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motor Type Velleman Sa
43W7536
Dc Motor Type Velleman Sa 43W7536
DC Motor Type:Brushed; Supply Voltage VDC:6V; Rotational Speed Max:12530rpm; Torque Max:46.2g-cm; Power Rating:5.94W; Motor Size:23.8mm; External Length:30.5mm; Product Range:

DC Motor Type:Brushed; Supply Voltage VDC:6V; Rotational Speed Max:12530rpm; Torque Max:46.2g-cm; Power Rating:5.94W; Motor Size:23.8mm; External Length:30.5mm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 43W7536
Product Name Dc Motor Type Velleman Sa
Commutation Brush
DC Voltage Range 6.0 VDC
Output Power 0.0080 HP
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMM Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details
DC-Micromotors Series 2642 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.65 in-oz/amp (25.8 mN-m/amp)
Rotor Inertia 1.70E-4 oz-in-sec² (0.0012 kg-cm²)
View Details
Housed Brushless DC (BLDC) Motor - DIN34-32-CDYA - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 8.4 In-lbs (9.69 kg-cm)
View Details
Brushless Motor - YHD-BL2430 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brushless
DC Construction Coreless / Slotless
Standard DC Voltage 9V
View Details