CW/CCW Precious metal Steel shaft Drive PCB board Customized electric performance and accessories can be achieved after evaluation.
| Shenzhen Yunhongda Motor Co., LTD. | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | YHD-BL2430 |
| Product Name | Brushless Motor |
| Motor Type | DC Motor |
| DC Construction | Coreless / Slotless |
| Standard DC Voltage | 9V |
| DC Voltage Range | 9.0 VDC |