The ETEL TMM torque motor is a low weight and low cost version of the famous TMB motor. This motor range is perfectly suited for applications that require the dynamic performance level of a direct drive torque motor while being less demanding in continuous torque. The TMM is used in applications where water cooling is not requested. TMM motors are designed to be glued directly in the final machine structure.
Characteristics
25 standard models available
Low cost
No water cooling option
600 VDC bus voltage
Very high peak torque
Compatible with IMTHP module for accurate thermal control
Low torque ripple
Main features
External diameters up to 530 mm
Large hollow shaft up to 420 mm
Peak torque up to 4990 Nm
Speed up to 2600 rpm
The ETEL TMM torque motor is a low weight and low cost version of the famous TMB motor. This motor range is perfectly suited for applications that require the dynamic performance level of a direct drive torque motor while being less demanding in continuous torque. The TMM is used in applications where water cooling is not requested. TMM motors are designed to be glued directly in the final machine structure.
Characteristics
- 25 standard models available
- Low cost
- No water cooling option
- 600 VDC bus voltage
- Very high peak torque
- Compatible with IMTHP module for accurate thermal control
- Low torque ripple
Main features
- External diameters up to 530 mm
- Large hollow shaft up to 420 mm
- Peak torque up to 4990 Nm
- Speed up to 2600 rpm