The HDT04-JAB is a manual-operation automatic hard drive destroyer designed to render SSDs, 3.5"/2.5" HDDs, and M.2 SSDs unusable. It measures 289mm x 187mm x 410mm and weighs 18 kg. The device operates on AC 120V, 50Hz/60Hz with a maximum power draw of 730W and an average consumption of 300W, achieving approximately 16 seconds per destruction cycle, or more than 105 cycles per hour. Safety features include door open/closed and tool tray detection sensors. It operates at 5°C to 45°C and 20% to 80% humidity, with noise levels of 70 dB to 80 dB. The unit includes a built-in counter display and is certified for FCC and CE compliance.
Feature
• Rapid destruction in about 8 seconds
• One unit can destroy various recording media
• Supports HDD with mount
• Destruction tools can be replaced without tools, and it is highly versatile.
• Equipped with safety features to prevent accidents
• 12 ton destructive force and unique mechanism to prevent disc biting
• Compact unit
• HDD Destruction Tool with Tray Included
The Storage Destroyer series is a device that safely and efficiently physically destroys recording media such as HDDs and SSDs, rendering the data unrecoverable. Since the destruction state is visible, you can dispose of the recording media with peace of mind.
By changing out five types of destruction tools, HDDs, SSDs, tape cartridges, and other storage media can be destroyed using only this device. Each destruction tool can be easily replaced without the use of tools.
The dedicated transport case with robust casters and an extendable handle, coupled with the compact and lightweight design makes the unit highly portable. This is useful when device destruction needs to occur at customer sites.
Easy-to-follow status updates displayed on screen help inform the operator during the destruction process. The unit only has two buttons for easy operation.
HDDs used in servers have a mounter (carrier) attached as a fixture, but it takes time and effort to remove it. This system provides an option to destroy HDDs without removing the mounter.
The table on which the recording media is placed is raised by up to 12 tons of hydraulic pressure, and the media is destroyed by pressing it against the destruction tool fixed on the top with strong pressure After destruction, the pusher plate peels off the recording media from the destruction tool by spring force to reduce the biting of the recording media, and a mechanism is built in to facilitate the removal of the recording media.
| U-Reach Data Solutions Inc. | |
|---|---|
| Product Category | Knife Mills and Shredders |
| Product Number | HDT04-JAB |
| Product Name | Ureach Automatic 3.5″/2.5″ HDD/SSD, M.2 SSD Media Crusher |