The Fellowes Powershred® 70S Shredder is a strip-cut shredder, with added safety features and is suitable for 3-5 users in the small office, home office environment. As a Fellowes deskside SOHO Shredder it is powerful enough to stand up to the demands of medium use and ensures productive disruption free shredding. For added safety it comes with the Fellowes patented Safety Lock to disable the shredder and prevent accidental activation, providing extra peace of mind if used in the home or the office. The 70S is a security (DIN) level P-2 machine and can shred up to 18 sheets per pass into 5.8mm strip-cut particles and as a strip-cut machine it offers the user basic document security, so is more suited to disposing of information that is less sensitive
Safety Lock disables the shredder and prevents accidental activation. Ideal for moderate duty home offi ce. Shreds continuously for up to 12 minutes. Shreds 14 sheets of A4 paper per pass into 5.8 mm strip cut particles. Shreds credit cards, staples, paperclips and CD. 27L pull-out bin for easy emptying. Security Level DIN 2. Dimensions: 440x346x252mm. 2 year full warranty/ 5 year cutter warranty
Model = Powershred 70S
Cut Type = Strip Cut
Sheet Capacity = 14
Throat Width = 230mm
Reverse Function = Yes
Bin Capacity = 27L
Also Shreds = CDs, Credit Cards, Paper Clips, Staples
Plug Type = Type G - British BS 1363
Depth = 275mm
Height = 510mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Knife Mills and Shredders |
| Product Number | 7603716 |