U-Reach Data Solutions Inc. Mighty Security MS-100S Enterprise HDD & SSD Hammer Mill Shredder MS-100S

Description
MS-100S is a security hammer mill capable of physically destroying all types of confidential media. The destruction size can be adjusted to match your required security level, meeting a wide range of needs—from speed-oriented, high-volume processing to security-focused, fine-particle destruction. Crucially, it is also capable of physically destroying SSDs to 2mm or less, satisfying strict NSA destruction requirements. Based on over half a century of know-how in manufacturing sand-making crushers that reduce hard stone to sand size in a single pass for the mining and quarrying industry, this machine features an optimal mechanism for pulverizing hard media into pieces. In Japan, our products are widely trusted and deployed across all sectors—including the Self-Defense Forces, financial institutions, data centers, and secure data destruction providers. They are highly valued in environments handling sensitive information that demand ultra-fine physical destruction, as well as in high-capacity facilities requiring efficient, large-volume media processing. Since the machine will not start without the master key, it prevents accidental or unauthorized operation by anyone other than the administrator. In the event of a temporary overcurrent, the automatic protection circuit will trip and stop the operation. The machine will automatically shut down if it detects overheating, such as from continuous heavy load or extended operation regardless of the load. The machine will automatically shut down for protection if a current exceeding the motor or inverter rating persists for a certain period. An emergency stop button is located next to the feed inlet. A large, easy-to-press button has been adopted for quick access in emergencies. For safety, opening any door—such as the maintenance door, dust bin door, or dust collector compartment door—while the machine is running will cause it to stop automatically. Furthermore, all doors are equipped with a locking mechanism to completely prevent anyone from opening them carelessly. A dust collector is equipped as standard. The machine automatically stops when the dust bin is full. If the motor experiences an excessive load, an indicator light turns on to alert the operator, prompting them to pause media feeding until the load decreases. However, with some media, to ensure proper operation, it is best to wait until the grinding sound disappears completely before feeding the next media, regardless of the indicator light status. Equipped with casters for easy mobility. Equipped with anti-tipping adjusters to secure the machine in place, safely preventing any accidental damage to the unit or injury to operators.
Request a Quote
Description
MS-100S is a security hammer mill capable of physically destroying all types of confidential media. The destruction size can be adjusted to match your required security level, meeting a wide range of needs—from speed-oriented, high-volume processing to security-focused, fine-particle destruction. Crucially, it is also capable of physically destroying SSDs to 2mm or less, satisfying strict NSA destruction requirements. Based on over half a century of know-how in manufacturing sand-making crushers that reduce hard stone to sand size in a single pass for the mining and quarrying industry, this machine features an optimal mechanism for pulverizing hard media into pieces. In Japan, our products are widely trusted and deployed across all sectors—including the Self-Defense Forces, financial institutions, data centers, and secure data destruction providers. They are highly valued in environments handling sensitive information that demand ultra-fine physical destruction, as well as in high-capacity facilities requiring efficient, large-volume media processing. Since the machine will not start without the master key, it prevents accidental or unauthorized operation by anyone other than the administrator. In the event of a temporary overcurrent, the automatic protection circuit will trip and stop the operation. The machine will automatically shut down if it detects overheating, such as from continuous heavy load or extended operation regardless of the load. The machine will automatically shut down for protection if a current exceeding the motor or inverter rating persists for a certain period. An emergency stop button is located next to the feed inlet. A large, easy-to-press button has been adopted for quick access in emergencies. For safety, opening any door—such as the maintenance door, dust bin door, or dust collector compartment door—while the machine is running will cause it to stop automatically. Furthermore, all doors are equipped with a locking mechanism to completely prevent anyone from opening them carelessly. A dust collector is equipped as standard. The machine automatically stops when the dust bin is full. If the motor experiences an excessive load, an indicator light turns on to alert the operator, prompting them to pause media feeding until the load decreases. However, with some media, to ensure proper operation, it is best to wait until the grinding sound disappears completely before feeding the next media, regardless of the indicator light status. Equipped with casters for easy mobility. Equipped with anti-tipping adjusters to secure the machine in place, safely preventing any accidental damage to the unit or injury to operators.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mighty Security MS-100S Enterprise HDD & SSD Hammer Mill Shredder - MS-100S - U-Reach Data Solutions Inc.
Chino, CA, United States
Mighty Security MS-100S Enterprise HDD & SSD Hammer Mill Shredder
MS-100S
Mighty Security MS-100S Enterprise HDD & SSD Hammer Mill Shredder MS-100S
MS-100S is a security hammer mill capable of physically destroying all types of confidential media. The destruction size can be adjusted to match your required security level, meeting a wide range of needs—from speed-oriented, high-volume processing to security-focused, fine-particle destruction. Crucially, it is also capable of physically destroying SSDs to 2mm or less, satisfying strict NSA destruction requirements. Based on over half a century of know-how in manufacturing sand-making crushers that reduce hard stone to sand size in a single pass for the mining and quarrying industry, this machine features an optimal mechanism for pulverizing hard media into pieces. In Japan, our products are widely trusted and deployed across all sectors—including the Self-Defense Forces, financial institutions, data centers, and secure data destruction providers. They are highly valued in environments handling sensitive information that demand ultra-fine physical destruction, as well as in high-capacity facilities requiring efficient, large-volume media processing. Since the machine will not start without the master key, it prevents accidental or unauthorized operation by anyone other than the administrator. In the event of a temporary overcurrent, the automatic protection circuit will trip and stop the operation. The machine will automatically shut down if it detects overheating, such as from continuous heavy load or extended operation regardless of the load. The machine will automatically shut down for protection if a current exceeding the motor or inverter rating persists for a certain period. An emergency stop button is located next to the feed inlet. A large, easy-to-press button has been adopted for quick access in emergencies. For safety, opening any door—such as the maintenance door, dust bin door, or dust collector compartment door—while the machine is running will cause it to stop automatically. Furthermore, all doors are equipped with a locking mechanism to completely prevent anyone from opening them carelessly. A dust collector is equipped as standard. The machine automatically stops when the dust bin is full. If the motor experiences an excessive load, an indicator light turns on to alert the operator, prompting them to pause media feeding until the load decreases. However, with some media, to ensure proper operation, it is best to wait until the grinding sound disappears completely before feeding the next media, regardless of the indicator light status. Equipped with casters for easy mobility. Equipped with anti-tipping adjusters to secure the machine in place, safely preventing any accidental damage to the unit or injury to operators.

MS-100S is a security hammer mill capable of physically destroying all types of confidential media. The destruction size can be adjusted to match your required security level, meeting a wide range of needs—from speed-oriented, high-volume processing to security-focused, fine-particle destruction. Crucially, it is also capable of physically destroying SSDs to 2mm or less, satisfying strict NSA destruction requirements.

Based on over half a century of know-how in manufacturing sand-making crushers that reduce hard stone to sand size in a single pass for the mining and quarrying industry, this machine features an optimal mechanism for pulverizing hard media into pieces.

In Japan, our products are widely trusted and deployed across all sectors—including the Self-Defense Forces, financial institutions, data centers, and secure data destruction providers. They are highly valued in environments handling sensitive information that demand ultra-fine physical destruction, as well as in high-capacity facilities requiring efficient, large-volume media processing.

Since the machine will not start without the master key, it prevents accidental or unauthorized operation by anyone other than the administrator.
In the event of a temporary overcurrent, the automatic protection circuit will trip and stop the operation.

The machine will automatically shut down if it detects overheating, such as from continuous heavy load or extended operation regardless of the load.
The machine will automatically shut down for protection if a current exceeding the motor or inverter rating persists for a certain period.

An emergency stop button is located next to the feed inlet. A large, easy-to-press button has been adopted for quick access in emergencies.
For safety, opening any door—such as the maintenance door, dust bin door, or dust collector compartment door—while the machine is running will cause it to stop automatically. Furthermore, all doors are equipped with a locking mechanism to completely prevent anyone from opening them carelessly.

A dust collector is equipped as standard.

The machine automatically stops when the dust bin is full.

If the motor experiences an excessive load, an indicator light turns on to alert the operator, prompting them to pause media feeding until the load decreases. However, with some media, to ensure proper operation, it is best to wait until the grinding sound disappears completely before feeding the next media, regardless of the indicator light status.

Equipped with casters for easy mobility.

Equipped with anti-tipping adjusters to secure the machine in place, safely preventing any accidental damage to the unit or injury to operators.

Supplier's Site

Technical Specifications

  U-Reach Data Solutions Inc.
Product Category Knife Mills and Shredders
Product Number MS-100S
Product Name Mighty Security MS-100S Enterprise HDD & SSD Hammer Mill Shredder
Unlock Full Specs
to access all available technical data

Similar Products