20V 5A 35mΩ@10V,5.1A 2.5W 1.5V@250uA P Channel SOT-23 MOSFETs ROHS
20V 5A 35mΩ@10V,5.1A 2.5W 1.5V@250uA 1 Piece P-Channel SOT-23 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | SI2333CDS-T1-GE3-VB | SI2333CDS-T1-GE3-VB |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | P-Channel | |
| V(BR)DSS | 20 volts | |
| VGS(off) | 1.5 volts |