CSD16301Q2 is a 25V N-channel NexFET™ power MOSFET designed for DC-DC conversion and battery management applications. It is packaged in a 2mm × 2mm SON package with a 6-pin WSON (DQK) footprint. The device has a maximum continuous drain current of 8.2A, a drain-to-source on-resistance of 19mΩ at VGS = 8V, and a gate charge total of 2nC at 4.5V. It operates from -55°C to 150°C junction temperature, supports a peak pulsed drain current of 85A, and has a maximum junction-to-case thermal resistance of 8.4°C/W. The part is RoHS compliant and halogen free.
N-Channel NexFET? Power MOSFET 6-WSON -55 to 150
25V N-CH NexFET MOSFET, 5A, 23mR, SON2x2, 150C Product overview: CSD16301Q2 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16301Q2 can be used for catalog matching and distributor lookup.
MOSFET N-Channel 25V 5A NexFET SON6
MOSFET N-Channel 25V 5A NexFET SON6
MOSFET N-Channel 25V 5A NexFET SON6
N-Channel 25V 5A (Tc) 2.3W (Ta) Surface Mount 6-SON
N-Channel 25V 5A (Tc) 2.3W (Ta) Surface Mount 6-SON
N-Channel 25V 5A (Tc) 2.3W (Ta) Surface Mount 6-SON
Power Field-Effect Transistor, 5A I(D), 25V, 0.034ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Manufacturer: Texas Instruments
Win Source Part Number: 013344-CSD16301Q2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.3W (Ta)
Family Name: CSD16301Q2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 8V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-SON
Dimension: 6-SMD, Flat Leads
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 1.55V @ 250μA
Max Gate Charge: 2.8nC @ 4.5V
Max Input Capacitance: 340pF @ 12.5V
Maximum Gate-Source Voltage: +10V, -8V
Maximum Rds On at Id,Vgs: 24 mOhm @ 4A, 8V
Introduction Date: February 01, 2008
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
25V 5A 24mΩ@8V,4A 2.3W 1.55V@250uA N Channel WSON-6(2x2) MOSFETs ROHS
MOSFET,N CH,25V,5A,SON-6; Transistor Polarity:N Channel; Continuous Drain Current Id:5A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.019ohm; Rds(on) Test Voltage Vgs:8V; Threshold Voltage Vgs:1.2V; Power Dissipation RoHS Compliant: Yes
MOSFET N-CH 25V 5A 6SON
MOSFET N-Channel NexFET Power MOSFET
TEXAS INSTRUMENTS - CSD16301Q2 - Power MOSFET, N Channel, 25 V, 5 A, 0.019 ohm, SON, Surface Mount
MOSFET N-CH 25V 5A 6SON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Rochester Electronics | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | CSD16301Q2 | 278-CSD16301Q2 | 8274672 | 8274672P | 296-25260-2-ND | CSD16301Q2 | 013344-CSD16301Q2 | CSD16301Q2 | 29AH3822 | CSD16301Q2 | CSD16301Q2 | 815-CSD16301Q2 | CSD16301Q2 |
| Product Name | CSD16301Q2 N-Channel NexFET? Power MOSFET | 25V 5A MOSFET Transistor | MOSFETs | MOSFETs | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16301Q2 | Triode/MOS Tube/Transistor >> MOSFETs | Mosfet,n Ch,25V,5A,son-6; Transistor Polarity Texas Instruments | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | TEXAS INSTRUMENTS - CSD16301Q2 - Power MOSFET, N Channel, 25 V, 5 A, 0.019 ohm, SON, Surface Mount | Single FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||||
| V(BR)DSS | 25 volts | 25 volts | 25 volts | 25 volts | 25 volts | ||||||||
| rDS(on) | 0.0290 ohms | 0.0340 ohms | 0.0240 ohms | 0.0190 ohms | 0.0340 ohms | ||||||||
| IDSS | 20000 milliamps | 5000 milliamps | 5000 milliamps | ||||||||||
| QG | 2 nC | 2.8 nC |