Mini-Circuits 10 dB Fixed Attenuator, DC - 65000 MHz, 50Ω BW-E10-1W653+

Description
The BW-Ex-1W653+ series of precision fixed attenuators achieves extremely wide frequency range from DC up to 65 GHz. Available in a variety of attention values for different requirements, these units support a broad range of system and test
Request a Quote Datasheet
Description
The BW-Ex-1W653+ series of precision fixed attenuators achieves extremely wide frequency range from DC up to 65 GHz. Available in a variety of attention values for different requirements, these units support a broad range of system and test
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 dB Fixed Attenuator, DC - 65000 MHz, 50Ω - BW-E10-1W653+ - Mini-Circuits
Brooklyn, NY, United States
10 dB Fixed Attenuator, DC - 65000 MHz, 50Ω
BW-E10-1W653+
10 dB Fixed Attenuator, DC - 65000 MHz, 50Ω BW-E10-1W653+
The BW-Ex-1W653+ series of precision fixed attenuators achieves extremely wide frequency range from DC up to 65 GHz. Available in a variety of attention values for different requirements, these units support a broad range of system and test

The BW-Ex-1W653+ series of precision fixed attenuators achieves extremely wide frequency range from DC up to 65 GHz. Available in a variety of attention values for different requirements, these units support a broad range of system and test

Supplier's Site Datasheet
Attenuators - 3157-BW-E10-1W653+-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTEN 1W 1.85MM 10DB ROHS

FXD ATTEN 1W 1.85MM 10DB ROHS

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Attenuators RF Attenuators
Product Number BW-E10-1W653+ 3157-BW-E10-1W653+-ND
Product Name 10 dB Fixed Attenuator, DC - 65000 MHz, 50Ω Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-VAT-10A+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Attenuators - 3157-BW-N10W5+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers
120 dB Programmable Attenuator, 1 MHz - 4 GHz - RUDAT-4000-120 - Mini-Circuits
Specs
Insertion Loss 6.5 dB
Attenuation 0.0 to 120 dB
Package Type Connectorized
View Details
Attenuators - YAT-20A+ - 904148-YAT-20A+ - Win Source Electronics
Specs
Attenuator Type Variable
View Details
4 suppliers