Qorvo 5 - 2000 MHz, 75 Ohm, 6-Bit Digital Step Attenuator QPC4614

Description
The QPC4614 is a 75Ω 6-bit digital step attenuator (DSA) that features high linearity over the entire 31.5 dB gain control range in 0.5 dB steps and has a low insertion loss of 1.2 dB at 1 GHz. The QPC4614 features three modes of control: serial, latched parallel, and direct parallel programming. Patented circuit architecture provides overshoot-free transient switching performance. QPC4614 is available in a 20-pin 4.0 x 4.0 mm QFN package.
Request a Quote Datasheet
Description
The QPC4614 is a 75Ω 6-bit digital step attenuator (DSA) that features high linearity over the entire 31.5 dB gain control range in 0.5 dB steps and has a low insertion loss of 1.2 dB at 1 GHz. The QPC4614 features three modes of control: serial, latched parallel, and direct parallel programming. Patented circuit architecture provides overshoot-free transient switching performance. QPC4614 is available in a 20-pin 4.0 x 4.0 mm QFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 - 2000 MHz, 75 Ohm, 6-Bit Digital Step Attenuator - QPC4614 - Qorvo
Greensboro, NC, United States
5 - 2000 MHz, 75 Ohm, 6-Bit Digital Step Attenuator
QPC4614
5 - 2000 MHz, 75 Ohm, 6-Bit Digital Step Attenuator QPC4614
The QPC4614 is a 75Ω 6-bit digital step attenuator (DSA) that features high linearity over the entire 31.5 dB gain control range in 0.5 dB steps and has a low insertion loss of 1.2 dB at 1 GHz. The QPC4614 features three modes of control: serial, latched parallel, and direct parallel programming. Patented circuit architecture provides overshoot-free transient switching performance. QPC4614 is available in a 20-pin 4.0 x 4.0 mm QFN package.

The QPC4614 is a 75Ω 6-bit digital step attenuator (DSA) that features high linearity over the entire 31.5 dB gain control range in 0.5 dB steps and has a low insertion loss of 1.2 dB at 1 GHz. The QPC4614 features three modes of control: serial, latched parallel, and direct parallel programming. Patented circuit architecture provides overshoot-free transient switching performance. QPC4614 is available in a 20-pin 4.0 x 4.0 mm QFN package.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Attenuators
Product Number QPC4614
Product Name 5 - 2000 MHz, 75 Ohm, 6-Bit Digital Step Attenuator
Attenuator Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

5 - 6000 MHz Parallel Controlled Digital Step Attenuator, 4-Bit, 1 dB Steps - RFSA3413 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 4
Frequency 0.0050 to 6 GHz
View Details
Attenuators - 2312-RFSA2033TR7CT-ND - DigiKey
Specs
Attenuation 25 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 - 31 GHz Voltage Variable Attenuator, Packaged - TGL2767-SM - Qorvo
Specs
Attenuator Type Variable
Frequency 2 to 31 GHz
Insertion Loss 2 dB
View Details
2 suppliers