Mini-Circuits Attenuators HAT-3A+

Description
3 DB FIXED ATT, DC - 2000 MHZ
Request a Quote Datasheet
Description
3 DB FIXED ATT, DC - 2000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-HAT-3A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-HAT-3A+-ND
Attenuators 3157-HAT-3A+-ND
3 DB FIXED ATT, DC - 2000 MHZ

3 DB FIXED ATT, DC - 2000 MHZ

Buy Now Datasheet
Attenuators - HAT-3A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
HAT-3A+
Attenuators HAT-3A+
RF Attenuators 3dB 0 Hz ~ 2 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 3dB 0 Hz ~ 2 GHz 50 Ohms 2W BNC In-Line Module

Buy Now
RF and Wireless - Attenuators - HAT-3A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
HAT-3A+
RF and Wireless - Attenuators HAT-3A+
3 DB FIXED ATT, DC - 2000 MHZ

3 DB FIXED ATT, DC - 2000 MHZ

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-HAT-3A+-ND HAT-3A+ HAT-3A+
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 3 dB 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W – N DC-3GHz - UIYCA2AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Fixed Attenuators - Small Signal -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Attenuators - 3157-FW-8A+-ND - DigiKey
Specs
Attenuation 8 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details