VAST STOCK CO., LIMITED Standard LEDs - SMD CMDA19AR7D1S

Description
Standard LEDs - SMD RED 637nm 90mcd DIFF
Datasheet
Description
Standard LEDs - SMD RED 637nm 90mcd DIFF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
CMDA19AR7D1S
Standard LEDs - SMD CMDA19AR7D1S
Standard LEDs - SMD RED 637nm 90mcd DIFF

Standard LEDs - SMD RED 637nm 90mcd DIFF

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number CMDA19AR7D1S
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
OSLON® Square LED - GW CSSRM1.EC - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2400 to 5000 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details