VAST STOCK CO., LIMITED Speakers & Transducers 254-PB138-ROX

Description
Speakers & Transducers 13 x 2.5mm 4.8KHz
Datasheet
Description
Speakers & Transducers 13 x 2.5mm 4.8KHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
254-PB138-ROX
Speakers & Transducers 254-PB138-ROX
Speakers & Transducers 13 x 2.5mm 4.8KHz

Speakers & Transducers 13 x 2.5mm 4.8KHz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number 254-PB138-ROX
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Loudspeaker - W2-228 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio
View Details
Speakers - D19TD05-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 1688 Hz
View Details