Biamp Systems, Ltd. Loudspeaker W2-228

Description
The 8” LF driver and the 8” MF/LF cone with its coaxially horn-mounted HF compression driver provide a controlled conical 85 degree dispersion pattern. The W2-228 is ideal for short throw applications where both full-range reproduction and high weather-resistance are needed, providing an uncompromised musical system in a compact package. It can be mounted in either horizontal or vertical orientations without affecting the coverage pattern. The structurally strong loudspeaker enclosure and faceplate and three-layer Weather-Stop™ grille provide weather-resistance and durability. All exposed hardware is stainless steel or powder-coated aluminum. A stainless steel powder-coated mounting yoke is included. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
The 8” LF driver and the 8” MF/LF cone with its coaxially horn-mounted HF compression driver provide a controlled conical 85 degree dispersion pattern. The W2-228 is ideal for short throw applications where both full-range reproduction and high weather-resistance are needed, providing an uncompromised musical system in a compact package. It can be mounted in either horizontal or vertical orientations without affecting the coverage pattern. The structurally strong loudspeaker enclosure and faceplate and three-layer Weather-Stop™ grille provide weather-resistance and durability. All exposed hardware is stainless steel or powder-coated aluminum. A stainless steel powder-coated mounting yoke is included. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker - W2-228 - Biamp Systems, Ltd.
Beaverton, OR, United States
Loudspeaker
W2-228
Loudspeaker W2-228
The 8” LF driver and the 8” MF/LF cone with its coaxially horn-mounted HF compression driver provide a controlled conical 85 degree dispersion pattern. The W2-228 is ideal for short throw applications where both full-range reproduction and high weather-resistance are needed, providing an uncompromised musical system in a compact package. It can be mounted in either horizontal or vertical orientations without affecting the coverage pattern. The structurally strong loudspeaker enclosure and faceplate and three-layer Weather-Stop™ grille provide weather-resistance and durability. All exposed hardware is stainless steel or powder-coated aluminum. A stainless steel powder-coated mounting yoke is included. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

The 8” LF driver and the 8” MF/LF cone with its coaxially horn-mounted HF compression driver provide a controlled conical 85 degree dispersion pattern. The W2-228 is ideal for short throw applications where both full-range reproduction and high weather-resistance are needed, providing an uncompromised musical system in a compact package. It can be mounted in either horizontal or vertical orientations without affecting the coverage pattern.

The structurally strong loudspeaker enclosure and faceplate and three-layer Weather-Stop™ grille provide weather-resistance and durability. All exposed hardware is stainless steel or powder-coated aluminum. A stainless steel powder-coated mounting yoke is included.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number W2-228
Product Name Loudspeaker
Application Loudspeaker; MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 3.74 inch (95 mm)
View Details
AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Speakers - TC6FC02-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 172 Hz
View Details