VAST STOCK CO., LIMITED Speakers & Transducers 254-DS548-RO

Description
Speakers & Transducers 54 X 20mm 1.0W 2 speakers = 1 pair
Datasheet
Description
Speakers & Transducers 54 X 20mm 1.0W 2 speakers = 1 pair
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
254-DS548-RO
Speakers & Transducers 254-DS548-RO
Speakers & Transducers 54 X 20mm 1.0W 2 speakers = 1 pair

Speakers & Transducers 54 X 20mm 1.0W 2 speakers = 1 pair

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number 254-DS548-RO
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Ceiling Mount Loudspeaker - DX-IC4LP - Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio; Paging
View Details
Speakers - FSL-0512R01-08S-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 108 Hz
View Details