Variohm EuroSensor Angle, Linear Position Measuring 17214

Description
ELPMS 100 POP LINEAR POSITION SE
Request a Quote Datasheet
Description
ELPMS 100 POP LINEAR POSITION SE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 5555-17214-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
5555-17214-ND
Angle, Linear Position Measuring 5555-17214-ND
ELPMS 100 POP LINEAR POSITION SE

ELPMS 100 POP LINEAR POSITION SE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 5555-17214-ND
Product Name Angle, Linear Position Measuring
Operating Temperature -22 to 284 F (-30 to 140 C)
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details