ValueTronics International, Inc. RF Power Meter V3500A

Description
The V3500A is a used Handheld RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Broad 10 MHz to 6 GHz frequency range Wide dynamic range of -63 dBm to +20 dBm Integrated power sensor with Type-N male connector Internal power reference enable self calibration Absolute accuracy as good as ±0.21 dB Powered from batteries, AC adapter, or USB interface USB interface for remote programming and data logging The Agilent V3500A Handheld RF Power Meter is a compact, handheld instrument that makes accurate RF power measurements in both field and manufacturing applications. With an absolute accuracy as good as ±0.21dB, a wide frequency range of 10 MHz to 6 GHz, and a measurement range of -63 dBm to +20 dBm, the Agilent V3500A is suitable for a wide variety of RF measurement applications. Its built-in power sensor eliminates the need for users to carry both an instrument and a separate sensor module.
Datasheet
Description
The V3500A is a used Handheld RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Broad 10 MHz to 6 GHz frequency range Wide dynamic range of -63 dBm to +20 dBm Integrated power sensor with Type-N male connector Internal power reference enable self calibration Absolute accuracy as good as ±0.21 dB Powered from batteries, AC adapter, or USB interface USB interface for remote programming and data logging The Agilent V3500A Handheld RF Power Meter is a compact, handheld instrument that makes accurate RF power measurements in both field and manufacturing applications. With an absolute accuracy as good as ±0.21dB, a wide frequency range of 10 MHz to 6 GHz, and a measurement range of -63 dBm to +20 dBm, the Agilent V3500A is suitable for a wide variety of RF measurement applications. Its built-in power sensor eliminates the need for users to carry both an instrument and a separate sensor module.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - V3500A - ValueTronics International, Inc.
Elgin, IL, USA
RF Power Meter
V3500A
RF Power Meter V3500A
The V3500A is a used Handheld RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Broad 10 MHz to 6 GHz frequency range Wide dynamic range of -63 dBm to +20 dBm Integrated power sensor with Type-N male connector Internal power reference enable self calibration Absolute accuracy as good as ±0.21 dB Powered from batteries, AC adapter, or USB interface USB interface for remote programming and data logging The Agilent V3500A Handheld RF Power Meter is a compact, handheld instrument that makes accurate RF power measurements in both field and manufacturing applications. With an absolute accuracy as good as ±0.21dB, a wide frequency range of 10 MHz to 6 GHz, and a measurement range of -63 dBm to +20 dBm, the Agilent V3500A is suitable for a wide variety of RF measurement applications. Its built-in power sensor eliminates the need for users to carry both an instrument and a separate sensor module.

The V3500A is a used Handheld RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals..

Additional Features:

  • Broad 10 MHz to 6 GHz frequency range
  • Wide dynamic range of -63 dBm to +20 dBm
  • Integrated power sensor with Type-N male connector
  • Internal power reference enable self calibration
  • Absolute accuracy as good as ±0.21 dB
  • Powered from batteries, AC adapter, or USB interface
  • USB interface for remote programming and data logging

The Agilent V3500A Handheld RF Power Meter is a compact, handheld instrument that makes accurate RF power measurements in both field and manufacturing applications. With an absolute accuracy as good as ±0.21dB, a wide frequency range of 10 MHz to 6 GHz, and a measurement range of -63 dBm to +20 dBm, the Agilent V3500A is suitable for a wide variety of RF measurement applications. Its built-in power sensor eliminates the need for users to carry both an instrument and a separate sensor module.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number V3500A
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors - LB5918A - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
dBm Measurement Range -60 to 26 dBm
Frequency Range 1.00E6 to 1.80E10 Hz
View Details
RF Power Meters - 4530 Peak Power Meter - Boonton Electronics Corporation
Boonton Electronics Corporation
Specs
Form Factor Bench top
Display Type Digital
Output Interface GPIB; RS232; Video
View Details
SIGNALlab 250-12 OEM -  - Red Pitaya, d.o.o.
Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
View Details
RF Power Meter - GEMINI™ 5540A - TEGAM, Inc.
Specs
Form Factor Handheld
Display Type Digital
Real Power 3 to 10000 watts
View Details