ValueTronics International, Inc. RF Sensor P486A

Description
The P486A is a used 18 GHz Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additonal Features: High accuracy even in routine power measurements Temperature compensated for low drift Measures microwave power as low as one microwatt Shows calibration factor and effective efficiency at six frequencies Frequency Range: 12.4 to 18.0 GHz Maximum SWR: 1.5 The Agilent P486A provides high efficiency and good match are characteristic of the Agilent P486A waveguide thermistor mounts. Used in conjunction with the Agilent 432A power meter, they provide high accuracy even in routine power measurements. These thermistor mounts are temperature compensated for low drift, even in the presence of thermal shocks, permitting measurement of microwave power as low as one microwatt. Each mount contains data showing calibration factor and effective efficiency at six frequencies, directly traceable to the U.S. National Institute Standards and Technology (NIST) at those frequencies where NIST provides calibration service.
Description
The P486A is a used 18 GHz Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additonal Features: High accuracy even in routine power measurements Temperature compensated for low drift Measures microwave power as low as one microwatt Shows calibration factor and effective efficiency at six frequencies Frequency Range: 12.4 to 18.0 GHz Maximum SWR: 1.5 The Agilent P486A provides high efficiency and good match are characteristic of the Agilent P486A waveguide thermistor mounts. Used in conjunction with the Agilent 432A power meter, they provide high accuracy even in routine power measurements. These thermistor mounts are temperature compensated for low drift, even in the presence of thermal shocks, permitting measurement of microwave power as low as one microwatt. Each mount contains data showing calibration factor and effective efficiency at six frequencies, directly traceable to the U.S. National Institute Standards and Technology (NIST) at those frequencies where NIST provides calibration service.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor P486A
The P486A is a used 18 GHz Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additonal Features: High accuracy even in routine power measurements Temperature compensated for low drift Measures microwave power as low as one microwatt Shows calibration factor and effective efficiency at six frequencies Frequency Range: 12.4 to 18.0 GHz Maximum SWR: 1.5 The Agilent P486A provides high efficiency and good match are characteristic of the Agilent P486A waveguide thermistor mounts. Used in conjunction with the Agilent 432A power meter, they provide high accuracy even in routine power measurements. These thermistor mounts are temperature compensated for low drift, even in the presence of thermal shocks, permitting measurement of microwave power as low as one microwatt. Each mount contains data showing calibration factor and effective efficiency at six frequencies, directly traceable to the U.S. National Institute Standards and Technology (NIST) at those frequencies where NIST provides calibration service.

The P486A is a used 18 GHz Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additonal Features:

  • High accuracy even in routine power measurements
  • Temperature compensated for low drift
  • Measures microwave power as low as one microwatt
  • Shows calibration factor and effective efficiency at six frequencies
  • Frequency Range: 12.4 to 18.0 GHz
  • Maximum SWR: 1.5

The Agilent P486A provides high efficiency and good match are characteristic of the Agilent P486A waveguide thermistor mounts. Used in conjunction with the Agilent 432A power meter, they provide high accuracy even in routine power measurements. These thermistor mounts are temperature compensated for low drift, even in the presence of thermal shocks, permitting measurement of microwave power as low as one microwatt. Each mount contains data showing calibration factor and effective efficiency at six frequencies, directly traceable to the U.S. National Institute Standards and Technology (NIST) at those frequencies where NIST provides calibration service.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number P486A
Product Name RF Sensor
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Combined Freq. Counter & Power Sensor 1 MHz - 6GHz, -30 to +20 dBm - FCPM-6000RC - Mini-Circuits
Specs
Input Voltage 5 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Detectors - NWD-22 - kTB Solutions
kTB Solutions
Specs
Frequency Range 33000 to 50000 MHz
Connector Type WR-22
View Details
Power Sensors 9516A - 9516A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 12400 MHz
Connector Type 3.5mm
View Details
Schottky Zero Bias Detector, 2 GHz to 8 GHz, SMA, Negative Video Out, +20 dBm max Pin - SMD0208 - Fairview Microwave Inc.
Specs
Frequency Range 2000 to 8000 MHz
Connector Type SMA
View Details