ValueTronics International, Inc. DC Power Supply N6764A

Description
The N6764A is a 300 Watt DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 60 V Current: 20 A Power: 300 W Programming Accuracy (at 23°C ±5°C): Voltage high range: 0.03% + 12 mV Current high range: 0.075% + 4 mA Ripple & Noise (20 Hz to 20 MHz): Voltage peak-to-peak: 6 mV Voltage RMS: 1 mV Current RMS: 4 mA The Agilent N6764A is a 300 W precision DC power module that provides low noise, and precise control and measurements in the milliampere and microampere region with the ability to simultaneously digitize voltage and current, and capture those measurements in an oscilloscope-like data buffer. This module is used in both the small, multiple output 1U high Agilent N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output Agilent N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB and LXI Class C compliance are standard. Select from more than 30 different DC power modules ranging in capability from basic to high precision, and in power from 20-500 Watts.
Datasheet
Description
The N6764A is a 300 Watt DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 60 V Current: 20 A Power: 300 W Programming Accuracy (at 23°C ±5°C): Voltage high range: 0.03% + 12 mV Current high range: 0.075% + 4 mA Ripple & Noise (20 Hz to 20 MHz): Voltage peak-to-peak: 6 mV Voltage RMS: 1 mV Current RMS: 4 mA The Agilent N6764A is a 300 W precision DC power module that provides low noise, and precise control and measurements in the milliampere and microampere region with the ability to simultaneously digitize voltage and current, and capture those measurements in an oscilloscope-like data buffer. This module is used in both the small, multiple output 1U high Agilent N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output Agilent N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB and LXI Class C compliance are standard. Select from more than 30 different DC power modules ranging in capability from basic to high precision, and in power from 20-500 Watts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - N6764A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
N6764A
DC Power Supply N6764A
The N6764A is a 300 Watt DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 60 V Current: 20 A Power: 300 W Programming Accuracy (at 23°C ±5°C): Voltage high range: 0.03% + 12 mV Current high range: 0.075% + 4 mA Ripple & Noise (20 Hz to 20 MHz): Voltage peak-to-peak: 6 mV Voltage RMS: 1 mV Current RMS: 4 mA The Agilent N6764A is a 300 W precision DC power module that provides low noise, and precise control and measurements in the milliampere and microampere region with the ability to simultaneously digitize voltage and current, and capture those measurements in an oscilloscope-like data buffer. This module is used in both the small, multiple output 1U high Agilent N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output Agilent N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB and LXI Class C compliance are standard. Select from more than 30 different DC power modules ranging in capability from basic to high precision, and in power from 20-500 Watts.

The N6764A is a 300 Watt DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 60 V
  • Current: 20 A
  • Power: 300 W

Programming Accuracy (at 23°C ±5°C):

  • Voltage high range: 0.03% + 12 mV
  • Current high range: 0.075% + 4 mA

Ripple & Noise (20 Hz to 20 MHz):

  • Voltage peak-to-peak: 6 mV
  • Voltage RMS: 1 mV
  • Current RMS: 4 mA

The Agilent N6764A is a 300 W precision DC power module that provides low noise, and precise control and measurements in the milliampere and microampere region with the ability to simultaneously digitize voltage and current, and capture those measurements in an oscilloscope-like data buffer. This module is used in both the small, multiple output 1U high Agilent N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output Agilent N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB and LXI Class C compliance are standard. Select from more than 30 different DC power modules ranging in capability from basic to high precision, and in power from 20-500 Watts.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number N6764A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1233822 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 18.0 volts
DC Output Current 20 amps
View Details