Triad Magnetics AC DC Desktop, Wall Power Adapters WDU12-300

Description
12V 3.6W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
12V 3.6W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2304-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2304-ND
AC DC Desktop, Wall Power Adapters 237-2304-ND
12V 3.6W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

12V 3.6W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Wall Plug; 120 VAC; 0.3 A; 120 VAC @ 60Hz; 2-1/2 in.; 2 in.; 1-5/8 in.; 60 Hz - 70218408 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wall Plug; 120 VAC; 0.3 A; 120 VAC @ 60Hz; 2-1/2 in.; 2 in.; 1-5/8 in.; 60 Hz
70218408
Wall Plug; 120 VAC; 0.3 A; 120 VAC @ 60Hz; 2-1/2 in.; 2 in.; 1-5/8 in.; 60 Hz 70218408
WDU Series Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC/DC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

WDU Series

Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC/DC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

Supplier's Site
Ac-Dc Converter, External Plug In, 1 O/p, 6.5W, 12V; Power Supply Approvals Triad Magnetics - 79K0043 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 6.5W, 12V; Power Supply Approvals Triad Magnetics
79K0043
Ac-Dc Converter, External Plug In, 1 O/p, 6.5W, 12V; Power Supply Approvals Triad Magnetics 79K0043
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 6.5W, 12V; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:6.5W; Output Voltage - Output 1:12V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 6.5W, 12V; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:6.5W; Output Voltage - Output 1:12V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 237-2304-ND 70218408 79K0043
Product Name AC DC Desktop, Wall Power Adapters Wall Plug; 120 VAC; 0.3 A; 120 VAC @ 60Hz; 2-1/2 in.; 2 in.; 1-5/8 in.; 60 Hz Ac-Dc Converter, External Plug In, 1 O/p, 6.5W, 12V; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply; AC/DC Converter
Form Factor Wall Mount Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-100-48-ND - DigiKey
Specs
Type 1
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 2 amps
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers