ValueTronics International, Inc. RF Sensor N5532B

Description
The N5532B is a used 50 GHz 1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: For the N5531S Measuring Receiver System All models can measure power from -20 dBm to +30 dBm. The N5532B is offered in four optional frequency ranges: N5532B Option 504 covers 100 kHz to 4.2 GHz. N5532B Option 518 covers 10 MHz to 18 GHz. N5532B Option 526 covers 30 MHz to 26.5 GHz. N5532B Option 550 covers 30 MHz to 50 GHz. The N5532B is intended to be used with the N5531S. It is essentially a power sensor with a power splitter at the input. In use, the sensor module's two output cables are connected to a power meter (E4418/19, E4416/17, or N1911/12 Series) and the Performance Spectrum Analyzer (PSA) RF Input. When using an N1911 or N1912 Series power meter, it is necessary to use an adapter (N5532B Option 019) to connect the output cable of the sensor module to the power meter. The sensor module is calibrated such that the power meter indicates the power supplied by the source under test.
Description
The N5532B is a used 50 GHz 1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: For the N5531S Measuring Receiver System All models can measure power from -20 dBm to +30 dBm. The N5532B is offered in four optional frequency ranges: N5532B Option 504 covers 100 kHz to 4.2 GHz. N5532B Option 518 covers 10 MHz to 18 GHz. N5532B Option 526 covers 30 MHz to 26.5 GHz. N5532B Option 550 covers 30 MHz to 50 GHz. The N5532B is intended to be used with the N5531S. It is essentially a power sensor with a power splitter at the input. In use, the sensor module's two output cables are connected to a power meter (E4418/19, E4416/17, or N1911/12 Series) and the Performance Spectrum Analyzer (PSA) RF Input. When using an N1911 or N1912 Series power meter, it is necessary to use an adapter (N5532B Option 019) to connect the output cable of the sensor module to the power meter. The sensor module is calibrated such that the power meter indicates the power supplied by the source under test.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor N5532B
The N5532B is a used 50 GHz 1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: For the N5531S Measuring Receiver System All models can measure power from -20 dBm to +30 dBm. The N5532B is offered in four optional frequency ranges: N5532B Option 504 covers 100 kHz to 4.2 GHz. N5532B Option 518 covers 10 MHz to 18 GHz. N5532B Option 526 covers 30 MHz to 26.5 GHz. N5532B Option 550 covers 30 MHz to 50 GHz. The N5532B is intended to be used with the N5531S. It is essentially a power sensor with a power splitter at the input. In use, the sensor module's two output cables are connected to a power meter (E4418/19, E4416/17, or N1911/12 Series) and the Performance Spectrum Analyzer (PSA) RF Input. When using an N1911 or N1912 Series power meter, it is necessary to use an adapter (N5532B Option 019) to connect the output cable of the sensor module to the power meter. The sensor module is calibrated such that the power meter indicates the power supplied by the source under test.

The N5532B is a used 50 GHz 1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • For the N5531S Measuring Receiver System
  • All models can measure power from -20 dBm to +30 dBm.

The N5532B is offered in four optional frequency ranges:

  • N5532B Option 504 covers 100 kHz to 4.2 GHz.
  • N5532B Option 518 covers 10 MHz to 18 GHz.
  • N5532B Option 526 covers 30 MHz to 26.5 GHz.
  • N5532B Option 550 covers 30 MHz to 50 GHz.

The N5532B is intended to be used with the N5531S. It is essentially a power sensor with a power splitter at the input. In use, the sensor module's two output cables are connected to a power meter (E4418/19, E4416/17, or N1911/12 Series) and the Performance Spectrum Analyzer (PSA) RF Input.

When using an N1911 or N1912 Series power meter, it is necessary to use an adapter (N5532B Option 019) to connect the output cable of the sensor module to the power meter. The sensor module is calibrated such that the power meter indicates the power supplied by the source under test.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number N5532B
Product Name RF Sensor
Frequency Range 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Sensors 9510A - 9510A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 4000 MHz
Connector Type Type N
View Details
Detectors - NWD-28 - kTB Solutions
kTB Solutions
Specs
Frequency Range 26500 to 40000 MHz
Connector Type WR-28
View Details
USB/Ethernet RMS Power Sensor 50 MHz-6 GHz, -35 to +20 dBm - PWR-6RMS-RC - Mini-Circuits
Specs
Input Voltage 16 volts
Measurement Options RMS
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details