ZTS Technologies Co., Ltd 0.01-18GHz Negative SMA Coaxial Detector ZRD20S-18N

Description
ZTS offers SMA Coaxial detectors up to 18GHz, polarity includes positive and negative, typical frequency range is 3GHz, 8GHz, 12.4GHz, 18GHz Application Test & Measurement Electronic Warfares Military Communications Systems Leveling Pulse Signal Sources System Monitoring
Datasheet
Description
ZTS offers SMA Coaxial detectors up to 18GHz, polarity includes positive and negative, typical frequency range is 3GHz, 8GHz, 12.4GHz, 18GHz Application Test & Measurement Electronic Warfares Military Communications Systems Leveling Pulse Signal Sources System Monitoring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.01-18GHz Negative SMA Coaxial Detector - ZRD20S-18N - ZTS Technologies Co., Ltd
Shenzhen, China
0.01-18GHz Negative SMA Coaxial Detector
ZRD20S-18N
0.01-18GHz Negative SMA Coaxial Detector ZRD20S-18N
ZTS offers SMA Coaxial detectors up to 18GHz, polarity includes positive and negative, typical frequency range is 3GHz, 8GHz, 12.4GHz, 18GHz Application Test & Measurement Electronic Warfares Military Communications Systems Leveling Pulse Signal Sources System Monitoring

ZTS offers SMA Coaxial detectors up to 18GHz, polarity includes positive and negative, typical frequency range is 3GHz, 8GHz, 12.4GHz, 18GHz

Application
Test & Measurement
Electronic Warfares
Military Communications Systems
Leveling Pulse Signal Sources
System Monitoring

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Detectors
Product Number ZRD20S-18N
Product Name 0.01-18GHz Negative SMA Coaxial Detector
Frequency Range 10 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Planar Doped Barrier Detectors 703A - 703A - KRYTAR, Inc.
Specs
Frequency Range 100000 to 40000 MHz
Connector Type SMA
View Details
Detectors - NWD-28 - kTB Solutions
kTB Solutions
Specs
Frequency Range 26500 to 40000 MHz
Connector Type WR-28
View Details
POWER DETECTOR / 2.92MM / ROHS - ZV47-K44+ - Mini-Circuits
Specs
Frequency Range 500 MHz
Connector Type 2.92 mm
Standards and Certifications RoHS
View Details
0.01-3GHz Positive SMA Coaxial Detector - ZRD20S-3P - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 3000 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details