KRYTAR, Inc. Broadband Threshold Detectors KTH0112 KTH0112

Description
KRYTAR’s All NEW Broadband Threshold Detectors are hermetically sealed for high reliability and are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote
Description
KRYTAR’s All NEW Broadband Threshold Detectors are hermetically sealed for high reliability and are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KTH0112 is a broadband threshold detector designed for microwave instrumentation, operating from 0.1 to 12.4 GHz with a typical VSWR of 1.00. It features a hermetically sealed module, TTL logic output, dynamic range of -20 to -10 dBm, propagation delay of 20-50 nsec, minimum pulse width of 50 nsec, and operates from -55 to 90°C with DC power of ±5 VDC at 100 mA max. Maximum input power is 100 mW CW, and temperature stability is 1.0 dB typical.

Datasheet Summary
Powered by GS/AI

KTH0112 is a broadband threshold detector designed for microwave instrumentation, operating from 0.1 to 12.4 GHz with a typical VSWR of 1.00. It features a hermetically sealed module, TTL logic output, dynamic range of -20 to -10 dBm, propagation delay of 20-50 nsec, minimum pulse width of 50 nsec, and operates from -55 to 90°C with DC power of ±5 VDC at 100 mA max. Maximum input power is 100 mW CW, and temperature stability is 1.0 dB typical.

Suppliers

Company
Product
Description
Supplier Links
Broadband Threshold Detectors KTH0112 - KTH0112 - KRYTAR, Inc.
Sunnyvale, CA, United States
Broadband Threshold Detectors KTH0112
KTH0112
Broadband Threshold Detectors KTH0112 KTH0112
KRYTAR’s All NEW Broadband Threshold Detectors are hermetically sealed for high reliability and are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

KRYTAR’s All NEW Broadband Threshold Detectors are hermetically sealed for high reliability and are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number KTH0112
Product Name Broadband Threshold Detectors KTH0112
Frequency Range 100 to 12400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Sensors 9511A - 9511A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 4000 MHz
Connector Type 3.5mm
View Details
Planar Doped Barrier Detectors 601S - 601S - KRYTAR, Inc.
Specs
Frequency Range 10000 to 20000 MHz
Connector Type SMC
View Details
Zero Bias Schottky Detectors 203B - 203B - KRYTAR, Inc.
Specs
Frequency Range 10 to 40000 MHz
Connector Type BNC
View Details
Broadband Planar Tunnel Diode Detectors KDT0518 - KDT0518 - KRYTAR, Inc.
Specs
Frequency Range 500 to 18500 MHz
View Details