ValueTronics International, Inc. RF Sensor N1921A

Description
The N1921A is a used 18 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Zero and calibrate while connected to the DUT -35 dBm to +20 dBm wide dynamic range for peak power measurements Calibration factors, linearity, temperature and bandwidth correction data stored in EEPROM Precision Type-N connector as standard Sensor cable fixed to sensor. Available cable lengths are 1.5m (5ft), 3m (10ft) and 10m (31ft)
Datasheet
Description
The N1921A is a used 18 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Zero and calibrate while connected to the DUT -35 dBm to +20 dBm wide dynamic range for peak power measurements Calibration factors, linearity, temperature and bandwidth correction data stored in EEPROM Precision Type-N connector as standard Sensor cable fixed to sensor. Available cable lengths are 1.5m (5ft), 3m (10ft) and 10m (31ft)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Sensor N1921A
The N1921A is a used 18 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Zero and calibrate while connected to the DUT -35 dBm to +20 dBm wide dynamic range for peak power measurements Calibration factors, linearity, temperature and bandwidth correction data stored in EEPROM Precision Type-N connector as standard Sensor cable fixed to sensor. Available cable lengths are 1.5m (5ft), 3m (10ft) and 10m (31ft)

The N1921A is a used 18 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Zero and calibrate while connected to the DUT
  • -35 dBm to +20 dBm wide dynamic range for peak power measurements
  • Calibration factors, linearity, temperature and bandwidth correction data stored in EEPROM
  • Precision Type-N connector as standard
  • Sensor cable fixed to sensor. Available cable lengths are 1.5m (5ft), 3m (10ft) and 10m (31ft)
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number N1921A
Product Name RF Sensor
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Planar Doped Barrier Detectors 601A - 601A - KRYTAR, Inc.
Specs
Frequency Range 10000 to 20000 MHz
Connector Type SMA
View Details
POWER DETECTOR/ SMA/ ROHS - ZX47-55-S+ - Mini-Circuits
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Detectors - ND-10-26500 - kTB Solutions
Specs
Frequency Range 10 to 26500 MHz
Connector Type SMA; SMA(m)
View Details
0.01-3GHz Positive SMA Coaxial Detector - ZRD20S-3P - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 3000 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details