KRYTAR, Inc. Planar Doped Barrier Detectors 601A 601A

Description
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote Datasheet
Description
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planar Doped Barrier Detectors 601A - 601A - KRYTAR, Inc.
Sunnyvale, CA, United States
Planar Doped Barrier Detectors 601A
601A
Planar Doped Barrier Detectors 601A 601A
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 601A
Product Name Planar Doped Barrier Detectors 601A
Frequency Range 10000 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 158016S - 158016S - KRYTAR, Inc.
Specs
Frequency Range 500 to 8000 MHz
dBm Measurement Range 36.02 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Zero Bias Schottky Detectors 209B - 209B - KRYTAR, Inc.
Specs
Frequency Range 100 to 18500 MHz
Connector Type BNC
View Details
Power Sensors 9510A - 9510A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 4000 MHz
Connector Type Type N
View Details
Zero Bias Schottky Detectors 303AK - 303AK - KRYTAR, Inc.
Specs
Frequency Range 100 to 40000 MHz
Connector Type SMA
View Details