ValueTronics International, Inc. RF Power Meter N1914A

Description
The N1914A is a used RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency range of 9 kHz to 110 GHz (sensor dependent) Wide dynamic range of -70 to +44 dBm (sensor dependent) Speed improvement by 2X for E-Series sensors: up to 400 readings/sec Go beyond GPIB with LAN LXI-C and USB connectivity Enhanced user interface with high-resolution color display and numeric keypad Code-compatible with 438A power meter Increased measurement channels: up to three channels with two additional U2000 Series power sensors connected using the optional USB hosts Automated frequency/power sweep measurements with the optional external trigger in/out feature The Agilent N1914A offers powerful features, yet is code compatible with the popular Agilent E4418B and Agilent E4419B EPM power meters. With a reading rate at twice the speed (E-Series power sensors), flexibility of GPIB, LAN LXI-C or USB connectivity, making average power measurements has never been easier. You can connect two additional Agilent U2000 Series power sensors to the power meter via the optional USB hosts, transforming the Agilent N1914A into a 3-channel or 4-channel power meter. Plus, the new color display lets you view and analyze test data more easily.
Datasheet
Description
The N1914A is a used RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency range of 9 kHz to 110 GHz (sensor dependent) Wide dynamic range of -70 to +44 dBm (sensor dependent) Speed improvement by 2X for E-Series sensors: up to 400 readings/sec Go beyond GPIB with LAN LXI-C and USB connectivity Enhanced user interface with high-resolution color display and numeric keypad Code-compatible with 438A power meter Increased measurement channels: up to three channels with two additional U2000 Series power sensors connected using the optional USB hosts Automated frequency/power sweep measurements with the optional external trigger in/out feature The Agilent N1914A offers powerful features, yet is code compatible with the popular Agilent E4418B and Agilent E4419B EPM power meters. With a reading rate at twice the speed (E-Series power sensors), flexibility of GPIB, LAN LXI-C or USB connectivity, making average power measurements has never been easier. You can connect two additional Agilent U2000 Series power sensors to the power meter via the optional USB hosts, transforming the Agilent N1914A into a 3-channel or 4-channel power meter. Plus, the new color display lets you view and analyze test data more easily.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - N1914A - ValueTronics International, Inc.
Elgin, IL, USA
RF Power Meter
N1914A
RF Power Meter N1914A
The N1914A is a used RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency range of 9 kHz to 110 GHz (sensor dependent) Wide dynamic range of -70 to +44 dBm (sensor dependent) Speed improvement by 2X for E-Series sensors: up to 400 readings/sec Go beyond GPIB with LAN LXI-C and USB connectivity Enhanced user interface with high-resolution color display and numeric keypad Code-compatible with 438A power meter Increased measurement channels: up to three channels with two additional U2000 Series power sensors connected using the optional USB hosts Automated frequency/power sweep measurements with the optional external trigger in/out feature The Agilent N1914A offers powerful features, yet is code compatible with the popular Agilent E4418B and Agilent E4419B EPM power meters. With a reading rate at twice the speed (E-Series power sensors), flexibility of GPIB, LAN LXI-C or USB connectivity, making average power measurements has never been easier. You can connect two additional Agilent U2000 Series power sensors to the power meter via the optional USB hosts, transforming the Agilent N1914A into a 3-channel or 4-channel power meter. Plus, the new color display lets you view and analyze test data more easily.

The N1914A is a used RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals..

Additional Features:

  • Frequency range of 9 kHz to 110 GHz (sensor dependent)
  • Wide dynamic range of -70 to +44 dBm (sensor dependent)
  • Speed improvement by 2X for E-Series sensors: up to 400 readings/sec
  • Go beyond GPIB with LAN LXI-C and USB connectivity
  • Enhanced user interface with high-resolution color display and numeric keypad
  • Code-compatible with 438A power meter
  • Increased measurement channels: up to three channels with two additional U2000 Series power sensors connected using the optional USB hosts
  • Automated frequency/power sweep measurements with the optional external trigger in/out feature

The Agilent N1914A offers powerful features, yet is code compatible with the popular Agilent E4418B and Agilent E4419B EPM power meters. With a reading rate at twice the speed (E-Series power sensors), flexibility of GPIB, LAN LXI-C or USB connectivity, making average power measurements has never been easier. You can connect two additional Agilent U2000 Series power sensors to the power meter via the optional USB hosts, transforming the Agilent N1914A into a 3-channel or 4-channel power meter. Plus, the new color display lets you view and analyze test data more easily.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number N1914A
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

USB Peak and Pulse Sensors - LB478A - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
View Details
TriField® Meter -  - AlphaLab, Inc.
AlphaLab, Inc.
Specs
Form Factor Handheld
Display Type Analog
Options & Features Battery powered
View Details
RF Thermistor Power Meter - 1830A - TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details
Quantum Analyzer - UHFQA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
View Details